Shuttle logo

Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black

Data-sheet quality:
created/standardized by Icecat
Product views:
17419
Info modified on:
14 Jun 2024, 03:51:32
Bullet Points Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual LAN (2x 2.5Gbit) , 2x COM (RS232) , VESA
  • - HDMI, Display Port and VGA
Long product name Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black:

Intel N100 (6MB Cache), 8GB DDR5-SDRAM, 128GB SSD, Intel UHD Graphics, Dual 2.5G LAN, Windows 10 IoT 64-bit

Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black:

The Shuttle XPC slim Barebone DL30N series is the successor to Shuttle's DL20N series. These fanless Slim PC barebones with an energy-efficient Intel 12th-Gen "Alder Lake-N" processor are suitable for building particularly slim PC systems with drives and operating system as well as client/server setups for pure network-based applications. Two Intel 2.5G LAN ports provide excellent network connectivity and the optional Shuttle accessory WWN03 allows for an LTE module to be installed for mobile internet access. The integrated graphics is based on Intel's powerful Intel UHD Graphics that supports hardware acceleration for 4K videos. Combined with an SSD drive, these Slim-PCs works virtually noiseless.

Short summary description Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black:

Shuttle DL3000EP, Intel® N, N100, 8 GB, 128 GB, Windows 10 IoT, 64-bit

Long summary description Shuttle DL3000EP PC/workstation Intel® N N100 8 GB DDR5-SDRAM 128 GB SSD Windows 10 IoT Slim PC Mini PC Black:

Shuttle DL3000EP. Processor family: Intel® N, Processor model: N100. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 IoT, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Slim PC. Product type: Mini PC. Weight: 28.2 oz (800 g). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.