location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867160268 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 1/2.8" 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Optical zoom: 18x
  • - Dome Wall
  • - IP66 Weatherproof
  • - Black, White
  • - 5.11 lbs (2.32 kg)
Long product name LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall :
The short editorial description of LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall

LEVELONE H.264 DOME NTWK CAM IP P/T/Z W/ 18X OPTICAL ZOOM
More>>>
LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:
The official marketing text of LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall as supplied by the manufacturer

LevelOne FCS-4041 is the superb performance speed dome network camera offering 2-Megapixel or 1080P resolution with superb image quality. Adopting 18x optical zoom lens and 1/2.8" Sony Progressive Scan CMOS sensor. The IP66-rated housing protects the camera body against rain and dust and the wide temperature range ( -40°C ~ 50°C) It is especially suitable for monitoring wide open indoor/outdoor spaces such as airports, highways and parking lots where high-level reliability and precision are always required.

2-Megapixel with H.264&MJPEG compression
The FCS-4041 supports high-performance H.264/MJPEG compression technology and offers extra smooth video quality with resolution up to 30 fps @ 1080p, 60 fps @ 720p.

Powerful, feature rich IP Network Camera
The FCS-4041 offers users the most advanced features, includes WDR, Digital Noise Reduction, PoE-Plus(30W), SD/SDHC card slot, dual-codec, dual-stream, two-way audio, digital I/O, 802.1X authentication for network protection, Users can easily control the lens position via a mouse or a joystick to track the object of interest and set up to 256 preset positions for patrolling.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Supports 360° pan, 190° tilt and 18x optical zoom
- Weatherproof IP66-rated with wide operating temperature (-40°C to 50°C) for harsh environments
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition
- 3D privacy masks for private area protection
- Removable IR-cut filter for day and night surveillance
- Dual power support: 24VAC/PoE (IEEE 802.3af/at)
- Built-in Micro SD/SDHC card slot for local storage
- Free 64-channel monitoring software included (supports iCamSecure App)

Exceptional Image Quality
With built-in 3DNR (3–Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the camera is able to filter the intense backlight surrounding a subject and remove noises from video signal. The result is that an extremely clear and exquisite picture quality can be produced even under any challenging lighting conditions.

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:
This short summary of the LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-4041, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, Wall, Black, White

Long summary description LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:
This is an auto-generated long summary of LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall based on the first three specs of the first five spec groups.

LevelOne FCS-4041. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0.04 lx, Lens viewing angle, horizontal: 55.2°, Tilt angle range: -10 - 190°. Sensor type: CMOS, Optical sensor size: 1/2.8". Optical zoom: 18x, Focal length range: 4.7 - 84.6 mm, Focus adjustment: 1.6 - 2.8

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Auto pan mode
Yes
Auto patrol mode
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Dome
Mounting type *
Wall
Product color *
Black, White
LED indicators
Activity, Power
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
Taiwan
Camera
Minimum illumination
0.04 lx
Lens viewing angle, horizontal
55.2°
Tilt angle range
-10 - 190°
Tilt speed
45 °/sec
Pan range
0 - 360°
Pan speed
87 °/sec
White balance
Auto
Camera shutter speed
1/30 - 1/30000 s
Image sensor
Optical sensor size
1/2.8"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
18x
Focal length range
4.7 - 84.6 mm
Auto focus
Yes
Focus adjustment
1.6 - 2.8
Normal focusing range
1 m
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
720p, 1080p
Frame rate
60 fps
Analog signal format system
NTSC, PAL
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Video
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Audio system
2-way
Built-in microphone
No
Voice codecs
G.711, G.726
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, IEEE 802.1x, IEEE 802.3at
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Security
Motion sensor
Yes
Power
Power source type *
PoE
AC input voltage
24 V
Power consumption (max)
65 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
7.56" (192 mm)
Depth
11.1" (282 mm)
Height
7.56" (192 mm)
Weight
5.11 lbs (2.32 kg)
Packaging content
Mounting kit
Yes
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Sustainability certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)