location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 10X Optical Zoom, two-way audio, Indoor/Outdoor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5043 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867191361
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 1/2.7" 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 30 m IR
  • - Optical zoom: 3x Digital zoom: 4x
  • - Bullet Ceiling/wall
  • - IP66 Weatherproof
  • - White
  • - 28.2 oz (800 g)
Long product name LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall :
The short editorial description of LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

2MP, IP, 1920 x1080px, 25 fps, 1~1/10000 sec, CMOS 1/2.7", MPEG4, Gigabit Ethernet, PoE 802.3af
More>>>
LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
The official marketing text of LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer

The LevelOne FCS-5043 is the perfect solution for day/night surveillance installations such as school campuses, railway stations and parking lots. The bullet network surveillance camera features a 2-megapixel lens with 3x optical zoom, and is housed in an ultra-secure IP66-rated weatherproof casing. High power infrared LEDs (30m) give the camera excellent visual performance at night, coupled with 3DNR (3-Dimension Noise Reduction) and WDR (Wide Dynamic Range) which produce highly reliable, crystal-clear images under any conditions. It also equipped with a BNC connector for attaching the camera directly to an analog monitor, IR-cut filter, a built-in Micro SD/SDHC card and 10 motion-detection zones. The device also offers flexible installation, supporting three power options (12 VDC/24 VAC/PoE) and a mounting bracket. The FCS-5043 is an absolutely premium choice for reliable and high performance surveillance.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Supports 3x optical zoom
- Built-in infrared LEDs for night viewing up to 30m
- Compression: H.264/MPEG-4/MJPEG
- Removable IR-cut filter for day and night surveillance
- Built-in Micro SD/SDHC card slot for local storage
- Dual power support: 12VDC/PoE (IEEE 802.3af)
- Weatherproof IP66-rated with wide operating temperature (-20°C to 50°C) for harsh environments
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5042, IP security camera, Outdoor, Wired, CE, FCC, Onvif, Ceiling/wall, White

Long summary description LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5042. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Minimum illumination: 1 lx, Field of view (FOV) angle: 66.6°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/2.7". Optical zoom: 3x, Digital zoom: 4x, Focal length range: 3.5 - 10.5 mm

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, Onvif
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product color *
White
LED indicators
Activity, Link
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
Taiwan
Camera
Minimum illumination
1 lx
Field of view (FOV) angle
66.6°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/10000 s
Image sensor
Optical sensor size
1/2.7"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
3x
Digital zoom
4x
Focal length range
3.5 - 10.5 mm
Auto focus
Yes
Focus adjustment
1.8
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Number of illumination LEDs
4
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
MPEG4
Video compression formats
H.264, M-JPEG, MPEG4
Supported video modes
1080p
Frame rate
25 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Time stamp overlay
Yes
Audio
Audio system
2-way
Audio formats supported
G.711, AAC, AMR
Voice codecs
AMR, G.711
Network
Ethernet LAN *
Yes
Ethernet interface type
Gigabit Ethernet
Network
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP/IPv4, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
BNC output ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
10 W
DC output voltage
12
DC output current
1.5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
2.95" (75 mm)
Depth
6.5" (165 mm)
Height
2.95" (75 mm)
Weight
28.2 oz (800 g)
Packaging data
Package width
10.6" (270 mm)
Package depth
8.07" (205 mm)
Package height
5.31" (135 mm)
Package weight
2.87 lbs (1.3 kg)
Package type
Box
Sustainability
Compliance certificates
RoHS
Packaging content
Mounting kit
Yes
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Iris
Yes
Number of video streams
2
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)