location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PETRAVEL3 power plug adapter Type B Type F Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PETRAVEL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PETRAVEL3
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:14:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 300 months
Long product name Microconnect PETRAVEL3 power plug adapter Type B Type F Black :
The short editorial description of Microconnect PETRAVEL3 power plug adapter Type B Type F Black

Universal adapter US/Schuko
More>>>
Short summary description Microconnect PETRAVEL3 power plug adapter Type B Type F Black:
This short summary of the Microconnect PETRAVEL3 power plug adapter Type B Type F Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PETRAVEL3, Type B, Type F, 230 V, Black, Male/Female, 2.82 oz (80 g)

Long summary description Microconnect PETRAVEL3 power plug adapter Type B Type F Black:
This is an auto-generated long summary of Microconnect PETRAVEL3 power plug adapter Type B Type F Black based on the first three specs of the first five spec groups.

Microconnect PETRAVEL3. Plug connector type: Type B, Socket connector type: Type F, AC input voltage: 230 V. Weight: 2.82 oz (80 g). Package width: 7.8" (198 mm), Package depth: 6.97" (177 mm), Package height: 2.56" (65 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect PETRAVEL7 power plug adapter Type J (CH) Type F Black
(show image)
PETRAVEL7 PETRAVEL7 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL power plug adapter Universal White
(show image)
PETRAVEL PETRAVEL 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL4 power plug adapter Type F Type B Black
(show image)
PETRAVEL4 PETRAVEL4 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL5 power plug adapter Type J (CH) Type F Black
(show image)
PETRAVEL5 PETRAVEL5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL2 power plug adapter Type L (IT) Type F Black
(show image)
PETRAVEL2 PETRAVEL2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL1 power plug adapter Type F Black
(show image)
PETRAVEL1 PETRAVEL1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)