location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PETRAVEL power plug adapter Universal White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PETRAVEL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PETRAVEL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045095184
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:10:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect PETRAVEL power plug adapter Universal White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safety plug (type F, CEE 7/7) UK female, Swiss female (Type J, SEV 1011), Italian female (Type L, CEI 23-16-VII), US/Japanese female (Type B, NEMA 5-15, 3-pin)
  • - e.g. UK, Switzerland, Italy, US
Guarantee: 300 months
Long product name Microconnect PETRAVEL power plug adapter Universal White :
The short editorial description of Microconnect PETRAVEL power plug adapter Universal White

Power Travel Adapter Schuko - Universal
More>>>
Short summary description Microconnect PETRAVEL power plug adapter Universal White:
This short summary of the Microconnect PETRAVEL power plug adapter Universal White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PETRAVEL, Universal, 230 V, White, Male/Female, 1.76 oz (50 g), 5.12" (130 mm)

Long summary description Microconnect PETRAVEL power plug adapter Universal White:
This is an auto-generated long summary of Microconnect PETRAVEL power plug adapter Universal White based on the first three specs of the first five spec groups.

Microconnect PETRAVEL. Plug connector type: Universal, AC input voltage: 230 V, Product color: White. Weight: 1.76 oz (50 g). Package width: 5.12" (130 mm), Package depth: 4.69" (119 mm), Package height: 2.44" (62 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect PETRAVEL7 power plug adapter Type J (CH) Type F Black
(show image)
PETRAVEL7 PETRAVEL7 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL4 power plug adapter Type F Type B Black
(show image)
PETRAVEL4 PETRAVEL4 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL5 power plug adapter Type J (CH) Type F Black
(show image)
PETRAVEL5 PETRAVEL5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL3 power plug adapter Type B Type F Black
(show image)
PETRAVEL3 PETRAVEL3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL2 power plug adapter Type L (IT) Type F Black
(show image)
PETRAVEL2 PETRAVEL2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PETRAVEL1 power plug adapter Type F Black
(show image)
PETRAVEL1 PETRAVEL1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)