location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC slim Barebone DS50U, Intel Celeron 7305, 2x LAN (1x 2.5Gbit ,1x 1Gbit), 1xCOM,1xHDMI,1xDP, 1x VGA, fanless, 24/7 permanent operation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS50U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993006208 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 15:32:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle DS50U user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual LAN (1x 2.5Gbit , 1x 1Gbit) , 1x COM (RS232) , VESA
  • - HDMI, Display Port and VGA
Long product name Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305 :
The short editorial description of Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305

Intel Celeron 7305, 2 x SO-DIMM DDR5-5200 max 64GB, 1 x 2.5" SSD/HDD, 2 x M.2-2280, Intel UHD Graphics, 2 x LAN (1 x 2.5Gbit, 1 x 1Gbit), 90W
More>>>
Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305:
The official marketing text of Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305 as supplied by the manufacturer

Fanless Slim PC with integrated ULV processor in industrial design
The DS50U-series is a fanless slim PC with a robust 1.3-litre metal chassis and exceptional connectivity. It supports two digital video outputs for UHD/4K displays and one traditional D-Sub/VGA connector. The built-in Intel Gen 12/13 processor provides ample performance for playback of 2160p/60 videos. Installation of components goes straight forward, as there is plenty of interior space for two DDR5 memory modules, one 2.5" drive and two M.2-2280 SSD cards.

Optionally, an 4G/5G module can be fitted in the second M.2 slot using the optional WWN04 accessory. Thanks to its passive cooling, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle XPC slim Barebone DS50U series is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.

Short summary description Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305:
This short summary of the Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DS50U, 1.3L sized PC, Mini PC barebone, DDR5-SDRAM, PCI Express, Serial ATA III, Ethernet LAN, 90 W

Long summary description Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305:
This is an auto-generated long summary of Shuttle DS50U PC/workstation barebone 1.3L sized PC Black 7305 based on the first three specs of the first five spec groups.

Shuttle DS50U. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. BIOS type: UEFI AMI. Supported memory types: DDR5-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 90 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Celeron®
Processor model
7305
Processor cores
5
Processor threads
5
Performance cores
1
Efficient cores
4
Built-in processor *
Yes
ECC supported by processor
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
5200 MHz
Supported memory types
DDR5-SDRAM
Memory channels
Dual-channel
Memory voltage
1.1 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
PCI Express, Serial ATA III
NVMe
Yes
Number of storage drives supported
3
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I219, Intel I226-LM
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0b
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
DisplayPort version
1.4
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
1
DC-in jack
Yes
Design
Chassis type *
1.3L sized PC
Product color *
Black
Cooling type *
Passive
On/off switch
Yes
LED indicators
HDD, Power
Housing material
Steel
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Performance
Number of processors supported
1
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio chip
RealTek ALC888S
Technical details
Compliance certificates
BSMI, CB, CE, Federal Communications Commission (FCC), RCM, RoHS, VCCI, cTUVus
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
90 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
AC adapter output current
1.6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
7.87" (200 mm)
Depth
6.5" (165 mm)
Height
1.56" (39.5 mm)
Weight
3.53 lbs (1.6 kg)
Package weight
5.07 lbs (2.3 kg)
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Country Distributor
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)