location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHO 6137 rack cabinet 37U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Cabinet PHASAK PRO 19" 37U PHASAK 600 x 1000 Black with cooler - PHO 6137 (dissembled)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHO 6137
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922033119
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 09:40:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PHO 6137 rack cabinet 37U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully Integrable: Designed to seamlessly integrate into server rooms and offices, offering a distinguished aesthetic
  • - Customizable Fit: The interior of the cabinet is fully adjustable according to user needs and is available in different heights
  • - Modern Accessibility: With a modern aesthetic, these cabinets are easily accessible from the front, side, or rear
  • - Includes Essential Accessories: Comes with an electrical strip, 2 trays, and a wheel set for added functionality
  • - Efficient Ventilation: Equipped with rear grid doors and interior aluminum profiles for efficient ventilation and heat dissipation
  • - Guaranteed Security: Security lock to protect against unauthorized access
  • - Tempered Glass Front Door: The high-quality tempered glass front door includes a double perforated metal frame to facilitate frontal thermal exchange and prevent dust entry
Guarantee: 3 years
Long product name Phasak PHO 6137 rack cabinet 37U Freestanding rack Black :
The short editorial description of Phasak PHO 6137 rack cabinet 37U Freestanding rack Black

Rack Cabinet PHASAK PRO 19" 37U PHASAK 600 x 1000 Black with cooler - PHO 6137 (dissembled)
More>>>
Short summary description Phasak PHO 6137 rack cabinet 37U Freestanding rack Black:
This short summary of the Phasak PHO 6137 rack cabinet 37U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PHO 6137, Freestanding rack, 37U, 1763.7 lbs (800 kg), Key lock, Rack rails, Adjustable feet

Long summary description Phasak PHO 6137 rack cabinet 37U Freestanding rack Black:
This is an auto-generated long summary of Phasak PHO 6137 rack cabinet 37U Freestanding rack Black based on the first three specs of the first five spec groups.

Phasak PHO 6137. Type: Freestanding rack, Rack capacity: 37U, Maximum weight capacity: 1763.7 lbs (800 kg), Key lock, Adjustable feet, Rack rails. Weight: 174.2 lbs (79 kg). Product color: Black

Brand Image Article code product Stock Price from
Phasak

Phasak PHO 8147 rack cabinet 47U Freestanding rack Black
(show image)
PHO 8147 Rack Cabinet PHASAK PRO 19" 47U PHASAK 800 x 1000 Black with cooler - PHO 8147 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHO 8142 rack cabinet 42U Freestanding rack Black
(show image)
PHO 8142 Rack Cabinet PHASAK PRO 19" 42U PHASAK 800 x 1000 Black with cooler - PHO 8142 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHO 8137 rack cabinet 37U Freestanding rack Black
(show image)
PHO 8137 Rack Cabinet PHASAK PRO 19" 37U PHASAK 800 x 1000 Black with cooler - PHO 8137 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6636 rack cabinet 36U Freestanding rack Black
(show image)
PHC 6636 Rack Cabinet PHASAK SERVER 19" 36U PHASAK 600 x 600 Black- PHC 6636 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6642 rack cabinet 42U Freestanding rack Black
(show image)
PHC 6642 Rack Cabinet PHASAK SERVER 19" 42U PHASAK 600 x 600 Black- PHC 6642 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6616 rack cabinet 16U Freestanding rack Black
(show image)
PHC 6616 Rack Cabinet PHASAK SERVER 19" 16U PHASAK 600 x 600 Black- PHC 6616 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6632 rack cabinet 32U Freestanding rack Black
(show image)
PHC 6632 Rack Cabinet PHASAK SERVER 19" 32U PHASAK 600 x 600 Black- PHC 6632 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6620 rack cabinet 20U Freestanding rack Black
(show image)
PHC 6620 Rack Cabinet PHASAK SERVER 19" 20U PHASAK 600 x 600 Black- PHC 6620 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 6626 rack cabinet 26U Freestanding rack Black
(show image)
PHC 6626 Rack Cabinet PHASAK SERVER 19" 26U PHASAK 600 x 600 Black- PHC 6626 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHO 6127 rack cabinet 27U Freestanding rack Black
(show image)
PHO 6127 Rack Cabinet PHASAK PRO 19" 27U PHASAK 600 x 1000 Black with cooler - PHO 6127 (dissembled) 0.00
(excl. VAT)
0 (incl. VAT)