location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPTONICA LED AC100-A3 power supply unit 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPTONICA LED Check ‘OPTONICA LED’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC100-A3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3800156661325
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘OPTONICA LED’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPTONICA LED: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2023 12:02:08
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description OPTONICA LED AC100-A3 power supply unit 100 W:
This short summary of the OPTONICA LED AC100-A3 power supply unit 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

OPTONICA LED AC100-A3, 100 W, 220 V, 7.48" (190 mm), 1.89" (48 mm), 1.5" (38 mm), 9.35 oz (265 g)

Long summary description OPTONICA LED AC100-A3 power supply unit 100 W:
This is an auto-generated long summary of OPTONICA LED AC100-A3 power supply unit 100 W based on the first three specs of the first five spec groups.

OPTONICA LED AC100-A3. Total power: 100 W, AC input voltage: 220 V. Width: 7.48" (190 mm), Depth: 1.89" (48 mm), Height: 1.5" (38 mm). Package width: 1.97" (50 mm), Package depth: 7.68" (195 mm), Package height: 1.57" (40 mm)