Rexel logo

Rexel 2101197 electric stapler 30 sheets

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38549
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5 years
Long product name Rexel 2101197 electric stapler 30 sheets:

Stella 30 Electric Cartridge Stapler Silver/Black

Short summary description Rexel 2101197 electric stapler 30 sheets:

Rexel 2101197, 30 sheets, 5000 staples, Black, Silver, 8.46" (215 mm), 7.72" (196 mm), 5.43" (138 mm)

Long summary description Rexel 2101197 electric stapler 30 sheets:

Rexel 2101197. Stapling capacity: 30 sheets, Capacity: 5000 staples, Product color: Black, Silver. Package width: 8.46" (215 mm), Package depth: 7.72" (196 mm), Package height: 5.43" (138 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.