location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S95UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49C950UAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095251233
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 17:06:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS49C950UAUXEN user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 49" LCD VA
  • - DQHD 5120 x 1440 pixels 32:9
  • - 120 Hz 5 ms 350 cd/m² 3000:1
  • - Flicker-free technology
  • - G 44 kWh 44 W
More>>>
Short summary description Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black:
This short summary of the Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ViewFinity S9 S95UC, 49", 5120 x 1440 pixels, DQHD, LCD, 5 ms, Black

Long summary description Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black:
This is an auto-generated long summary of Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black based on the first three specs of the first five spec groups.

Samsung ViewFinity S9 S95UC. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, HD type: DQHD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
49"
Display resolution *
5120 x 1440 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video color modes
Custom, Eco, Entertain, Game, Graphic, Original, Sports, Standard
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Viewable size, horizontal
46.9" (119.2 cm)
Viewable size, vertical
13.2" (33.5 cm)
Display diagonal (metric)
48.8" (124 cm)
Local dimming
No
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour gamut standard
DCI-P3
Color gamut
92%
sRGB coverage (typical)
115%
Display brightness (min)
280 cd/m²
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
VESA Adaptive Sync support
No
Flicker-free technology
Yes
Low input lag
No
Game mode
No
TV Plus
No
Works with Samsung Bixby
No
Wireless Dex support
No
Tap view
No
Smart modes
FPS, RPG, RTS
Far-field voice interaction
No
Universal guide
No
Multi View
No
Adaptive picture
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Adaptive Sound Control (ASC)
No
Design
Market positioning *
Home
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
Ports & interfaces
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
No
Swiveling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-2 - 11°
Picture-in-Picture
Yes
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
44 kWh
Energy consumption (HDR) per 1000 hours *
74 kWh
Power consumption (typical) *
44 W
Power consumption (max)
210 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI, USB Type-A to Micro USB Type-B, USB Type-C
Handheld remote control
No
Installation CD
No
Weight & dimensions
Width (with stand)
45.2" (1147.6 mm)
Depth (with stand)
16.6" (420.5 mm)
Height (with stand)
22.4" (568.4 mm)
Weight (with stand)
34.4 lbs (15.6 kg)
Width (without stand)
45.2" (1147.6 mm)
Depth (without stand)
11.6" (293.8 mm)
Height (without stand)
14.3" (363.5 mm)
Weight (without stand)
23.4 lbs (10.6 kg)
Packaging data
Stand type
HAS stand
Package width
49.8" (1265 mm)
Package depth
18.9" (481 mm)
Package height
13.5" (343 mm)
Package weight
45.4 lbs (20.6 kg)
Recycling data
Recyclable material
10%
Other features
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Daisy chain
No
Eco Saving Plus
No
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
Yes
Auto source switch
Yes
Off Timer Plus
Yes
Gaming Hub/Game Bar
No
Knox vault
No
Workspace
No
Factory calibration report
No
Virtual AIM point
No
My contents
No
Brand Image Article code product Stock Price from
Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A704NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80PB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80PB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS27A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S8 S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27A800UNPXEN S80UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A LED display 32" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S8 S80A LED display 32" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27B800TGUXEN S80TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LCD Black Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LCD Black
(show image)
LF24T450FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)