location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S70A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32A704NWPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094777932
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 17:06:42
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 32" LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 2500:1
  • - Flicker-free technology
  • - G 33 kWh 33.2 W
More>>>
Short summary description Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ViewFinity S7 S70A, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Samsung ViewFinity S7 S70A computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Samsung ViewFinity S7 S70A. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
32"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Video color modes
Cinema, Custom, Dynamic contrast, High bright, Standard, sRGB
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Viewable size, horizontal
27.4" (69.7 cm)
Viewable size, vertical
15.4" (39.2 cm)
Display diagonal (metric)
31.5" (80 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
99%
Display brightness (min)
250 cd/m²
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
ConnectShare (USB)
No
Flicker-free technology
Yes
Low input lag
No
Sound mirroring
No
Game mode
Yes
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Universal guide
No
Adaptive picture
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
No
Pivot
No
Ergonomics
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Picture-in-Picture
Yes
Custom key function
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
51 kWh
Power consumption (typical) *
33.2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI
Handheld remote control
No
Installation CD
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
28.2" (716.1 mm)
Depth (with stand)
7.62" (193.5 mm)
Height (with stand)
20.4" (518.5 mm)
Weight (with stand)
13.4 lbs (6.1 kg)
Width (without stand)
28.2" (716.1 mm)
Depth (without stand)
1.63" (41.3 mm)
Height (without stand)
16.7" (424.7 mm)
Weight (without stand)
11 lbs (5 kg)
Packaging data
Stand type
Simple stand
Package width
33.1" (842 mm)
Package depth
19.2" (487 mm)
Package height
5.24" (133 mm)
Package weight
17.6 lbs (8 kg)
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1419081
Other features
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Wireless charging
No
Daisy chain
No
Eco Saving Plus
Yes
Eco Motion Sensor
No
Eco Light Sensor
Yes
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
Yes
Auto source switch
Yes
Off Timer Plus
Yes
Workspace
No
Factory calibration report
No
Uniformity correction
No
Active Crystal Color technology
No
Brand Image Article code product Stock Price from
Samsung ViewFinity S7 S70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White Samsung ViewFinity S7 S70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32D701EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S7 S70D computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S7 S70D computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D700EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black Samsung ViewFinity S9 S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black
(show image)
LS49C950UAUXEN S95UC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S6 S65VC computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung ViewFinity S6 S65VC computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80PB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80PB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S8 S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27A80PUJPXEN S80UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S7 S70A LED display 32" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S7 S70A LED display 32" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS27A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)