location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Rack interactive cRadia Macau 3000 VA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRA 4030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745604499965 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 10:13:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 3 kVA 1800 W
  • - Waveform: Pseudo sine
  • - 5 AC outlet(s)
  • - Lead-Calcium (Pb-Ca) 12 V 10 Ah
  • - Compact Graphite
Long product name cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s) :
The short editorial description of cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s)

UPS Rack interactive cRadia Macau 3000 VA
More>>>
Short summary description cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s):
This short summary of the cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia CRA 4030, Line-Interactive, 3 kVA, 1800 W, Pseudo sine, 230 V, 300 V

Long summary description cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s):
This is an auto-generated long summary of cRadia CRA 4030 uninterruptible power supply (UPS) Line-Interactive 3 kVA 1800 W 5 AC outlet(s) based on the first three specs of the first five spec groups.

cRadia CRA 4030. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 1800 W. AC outlet types: BS 1363, C13 coupler, Power plug: BS1363A, AC outlets quantity: 5 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 10 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Graphite, Cooling type: Passive. Width: 17.2" (438 mm), Depth: 12.2" (310 mm), Height: 5.2" (132 mm)

Brand Image Article code product Stock Price from
cRadia

cRadia CRA 6060 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W
(show image)
CRA 6060 UPS Online cRadia Sidney 6000 VA - CRA 6060 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 6040 uninterruptible power supply (UPS) Double-conversion (Online) 4 kVA 3600 W
(show image)
CRA 6040 UPS Online cRadia Munique 4000 VA - CRA 6040 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 6025 uninterruptible power supply (UPS) Line-Interactive 2.5 kVA 2250 W 2 AC outlet(s)
(show image)
CRA 6025 UPS Online cRadia Toquio 2500 VA - CRA 6025 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 6015 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 2 AC outlet(s)
(show image)
CRA 6015 UPS Online cRadia Miami 1500 VA - CRA 6015 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 4020 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1200 W 5 AC outlet(s)
(show image)
CRA 4020 UPS Rack interactive cRadia Luanda 2000 VA 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 4010 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 600 W 5 AC outlet(s)
(show image)
CRA 4010 UPS Rack interativa cRadia Viena 1000 VA 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 3020 uninterruptible power supply (UPS) Line-Interactive 3.02 kVA 1800 W 2 AC outlet(s)
(show image)
CRA 3020 UPS interactive cRadia Paris 3020 VA LCD - CRA 3020 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 1020 uninterruptible power supply (UPS) Line-Interactive 1.02 kVA 600 W 2 AC outlet(s)
(show image)
CRA 1020 UPS interactive cRadia Londres 1020 VA - CRA 1020 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 820 uninterruptible power supply (UPS) Line-Interactive 0.82 kVA 480 W 2 AC outlet(s)
(show image)
CRA 820 UPS interactiva cRadia Porto 820 VA - CRA 820 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CRA 620 uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 2 AC outlet(s)
(show image)
CRA 620 UPS interactive cRadia Dublin 620 VA - CRA 620 0.00
(excl. VAT)
0 (incl. VAT)