location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SmallRig Ultra Slim Run/Stop cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmallRig Check ‘SmallRig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Slim
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3020
Category:
Accessories for camera mounting such as brackets.
Camera Mounting Accessories Check ‘SmallRig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmallRig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 12:29:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SmallRig Ultra Slim Run/Stop cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-quality adapter cable (Mini-Sized Ports Male to Full-Sized Ports Female) for your camera setup
  • - Ultra-slim 2.0 and supports resolution up to 4K@60HZ
  • - It features two 1/4-20” screws to fix the female part to the side of the camera cage or L bracket tightly to protect the camera’s port and ensure a more stable connection
  • - A perfect adapter cable used to change the camera port to a more desired direction as needed
Guarantee: 2 year
Long product name SmallRig Ultra Slim Run/Stop cable :
The short editorial description of SmallRig Ultra Slim Run/Stop cable

USB C to USB A, 141.1 x 33.2 x 11.8 mm, 31 g
More>>>
Short summary description SmallRig Ultra Slim Run/Stop cable:
This short summary of the SmallRig Ultra Slim Run/Stop cable data-sheet is auto-generated and uses the product title and the first six key specs.

SmallRig Ultra Slim, Run/Stop cable, Black, Polyvinyl chloride (PVC), 1/4-20", China, 1 x Adapter Cable 2 x 1/4-20 Screw 1 x Allen Wrench

Long summary description SmallRig Ultra Slim Run/Stop cable:
This is an auto-generated long summary of SmallRig Ultra Slim Run/Stop cable based on the first three specs of the first five spec groups.

SmallRig Ultra Slim. Product type: Run/Stop cable, Product color: Black, Material: Polyvinyl chloride (PVC). Width: 4.13" (105 mm), Depth: 1.38" (35 mm), Height: 3.86" (98 mm). Number of products included: 1 pc(s), Package width: 4.17" (106 mm), Package depth: 3.86" (98 mm)