location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Premier Support Plus 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Support Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WS1M86961
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 23:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Premier Support Plus 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade On-site/Carry-in Premier Support Plus
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 24x7x365
  • - Response time: 24 h
  • - Phone support On-site support
Long product name Lenovo Premier Support Plus 1 license(s) 4 year(s) :
The short editorial description of Lenovo Premier Support Plus 1 license(s) 4 year(s)

Premier Support Plus, Upgrade, On-site, 24 x 7 x 365, 4 Y
More>>>
Lenovo Premier Support Plus 1 license(s) 4 year(s):
The official marketing text of Lenovo Premier Support Plus 1 license(s) 4 year(s) as supplied by the manufacturer

Premier Support Plus
Smarter knows a productive workforce is an unstoppable force.

Lenovo Premier Support Plus provides faster issue resolution, protects your investment, and prevents IT issues before they become problems.

IT support has never been so easy

Premier Support Plus provides faster, better resolution — whatever issue you have. Get direct access to advanced technicians who are ready to provide unscripted solutions to problems related to hardware, software, or peripherals. And if your concern can't be solved remotely, our team will provide on-site support on the next business day.

We provide peace of mind

- Always-on support for hardware & software - 24x7x365
- Protection against spills and other accidents
- Data protection and increased privacy
- Unscripted solutions through phone, chat, or email
- Next business day onsite and parts prioritization
- Extended battery warranty

Suite of smart services included

Premier Support Plus offers services that help your business in the journey toward maximum productivity.

Accidental Damage Protection

Reduce device repair costs by up to 80% and protect your investment in technology.

Keep Your Drive

Enhance your data protection by keeping ownership of your hard-drive in case of replacement.

Sealed Battery

Increase the warranty of your battery up to 3 years and reduce the cost of repair in case of failure.

Add a little Plus to your IT support

Whether you’re buying a new device, or refreshing your warranty, Premier Support Plus provides value to your business. You can easily add to your purchase when buying a new device or upgrade existing service via the Warranty Lookup function.

Short summary description Lenovo Premier Support Plus 1 license(s) 4 year(s):
This short summary of the Lenovo Premier Support Plus 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Premier Support Plus, 1 license(s), 4 year(s), On-site/Carry-in, 24x7x365

Long summary description Lenovo Premier Support Plus 1 license(s) 4 year(s):
This is an auto-generated long summary of Lenovo Premier Support Plus 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Lenovo Premier Support Plus. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 24x7x365, Response time: 24 h, Type: On-site/Carry-in

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site/Carry-in
Service type
Premier Support Plus
Service included
Parts and Labor
Service time (hours x days)
24x7x365
Response time
24 h
Features
Number of years
4 year(s)
Phone support
Yes
On-site support
Yes
Troubleshooting
Yes
Compatibility
ThinkPad X13 Yoga Gen 4 21F2
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)