location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z16 Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21JX0006MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528188980 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:53:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen 7 PRO 7840HS (8C/16T, 3.8/5.1GHz, 8MB L2/16MB L3)
  • - 16" WUXGA (1920x1200) IPS 400nits Anti-reflection / Anti-smudge 100% sRGB Low Power Touch
  • - 16GB LPDDR5x-6400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - AMD Radeon RX 6550M 4GB
  • - Windows 11 Pro
Guarantee: 3-year, Courier or Carry-in
Long product name Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black

AMD Ryzen 7 PRO 7840HS (8C/16T, 3.8/5.1GHz, 8MB L2/16MB L3), 16GB LPDDR5x-6400, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 400nits Anti-reflection / Anti-smudge 100% sRGB Low Power Touch, AMD Radeon RX 6550M 4GB, MediaTek Wi-Fi 6E RZ616 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with E-shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Elevated experience. Exceptional power.
- 16″ AMD Ryzen™ PRO 7040 H Series powerhouse
- Massive dual-channel memory & storage options
- Comprised of recycled materials & a smaller carbon footprint
- Premium FHD IR camera & AI-based audio
- Enhanced keyboard with dual-purpose TrackPoint & glass touchpad
- AMD discrete graphics options ideal for content creators

Short summary description Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z16 Gen 2, AMD Ryzen™ 7 PRO, 3.8 GHz, 16", 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad Z16 Gen 2 AMD Ryzen™ 7 PRO 7840HS Laptop 16" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD AMD Radeon RX 6550M Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z16 Gen 2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7840HS, Processor frequency: 3.8 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black

Redefines the term ‘powerhouse’
Redefines the term ‘powerhouse’

With AMD Ryzen™ PRO 7040 H Series mobile processors, the Lenovo ThinkPad Z16 laptop delivers some serious power. Plus, with the choice of higher-end integrated or discrete graphics, there’s not much this machine can’t do. Enjoy our best videoconferencing, AI-powered audio enhancements, and epic battery life. Combined with the ultraresponsive Windows 11 Pro option, this powerhouse blazes through tasks lightning-fast.

Look good — feel even better
Look good — feel even better

A laptop that feels as good as it looks, the eco-focused ThinkPad Z16 Gen 2 reflects your commitment to the planet. On the outside, it boasts a sleek Arctic Grey recycled-aluminum chassis and glass haptic trackpad. Inside, there are components made from post-consumer recycled plastics, while the manufacturing process uses low-temp soldering to reduce emissions and leave a smaller carbon footprint. Packaging is entirely plastic-free, made from a bamboo-sugarcane fiber that’s 100% rapid-renewable and compostable. And of course it’s ENERGY STAR® certified, too.

Makes online meetings a dream
Makes online meetings a dream

Front and center on the ThinkPad Z16 Gen 2 laptop is a Communications Bar. It houses a great camera with FHD resolution and infrared technology, plus AI-based noise-cancelling mics with Dolby Voice® and adjustable settings. There’s even an e-shutter key to turn off the camera, instantly. Optimized audio-video makes this device a true collaboration tool. One that, should working from anywhere prevent you from being in the same room as your team, delivers the next best thing — or maybe even the best thing.

Think reliability
Think reliability

We use the US Department of Defense’s MIL-STD 810H standards to strike a perfect balance of value and durability for our ThinkPad laptops. We test against 12 military-grade standards, 26 procedures, and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, these tests cover harsh environmental variables, including temperature, pressure, humidity, vibration testing, and more.

Experience the Wow! factor
Experience the Wow! factor

Renowned for its comfort and typing experience, the ThinkPad keyboard on the Z16 Gen 2 laptop truly excels. It has a glass haptic trackpad, which feels sleek to the touch and provides effortless navigation. Even better is the dual-function TrackPoint — our beloved red dot — use it like a mouse or to launch the TrackPoint Quick Menu settings. Simply double-tap for quick access to camera and mic optimization. There’s even a Dictation Toolbar for handy speech-to-text transcription — how’s that for taking notes?!

No matter how you look at it
No matter how you look at it

With all the thought we’ve put into the ThinkPad Z16 Gen 2 laptop, it’s no wonder the choice of displays includes a premium WQUXGA OLED panel. You’ll enjoy rich details and vibrant colours on a 16″ touchscreen with Dolby Vision® and 100% colour gamut — especially useful for work where every pixel counts. Or for a more efficient, low-power display, go with the WUXGA, which includes a choice of touchscreen, and looks impressive in its own right. All options use low blue-light technology to help prevent eye fatigue.

Design
Color name
Arctic Grey (Top), Black (Bottom)
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7 PRO
Processor model *
7840HS
Processor cores
8
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon RX 6550M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3×2 ports quantity
2
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
72 Wh
Power
AC adapter power
135 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Weight & dimensions
Width
14" (354.4 mm)
Depth
9.35" (237.4 mm)
Height
0.622" (15.8 mm)
Weight *
4.28 lbs (1.94 kg)