location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27i-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63DFKAT4IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802905190 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 12:44:42
The date of the most recent change of the data-sheet in Icecat's system
Lenovo 63DFKAT4IT user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 300cd/m², 1300:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray :
The short editorial description of Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 300cd/m², 16.7M, 6ms, 178°/178°, 1300:1
More>>>
Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray:
The official marketing text of Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray as supplied by the manufacturer

The ThinkVision S27i-30 is an impressive monitor replete with features that make it a perfect fit no matter what your work involves. Designed to look as impressive as it works, this monitor comes in a Storm Grey color that enhances workplace aesthetics. Its 27-inch In-Plane Switching screen packs 1920 x 1080 Full-HD resolution that offers excellent image quality and clear details at wider viewing angles that’s especially beneficial when you’re navigating information-rich documents. A 3-side NearEdgeless design affords plenty of screen space and it is perfect for multi-display setups. Enjoy vivid colors while viewing pie charts, analytics dashboards, or editing images with the monitor’s wide 99% sRGB color gamut. Its Natural Low Blue Light technology cares for your eyes by filtering out harmful blue light, offering you longer productive hours. Generous connectivity options include two HDMI 1.4 ports, a VGA port, and an audio-out port. The stand of the monitor offers excellent tilt functionality that lets you adjust it for a more comfortable working posture. But if you want to free more space on your desk, you can also VESA mount it. The ThinkVision S27i-30 Monitor helps you cut the clutter and increase desktop space with its compact stand and concise cable management system. An intuitive joystick on the monitor gives you easy and quick access to calibrate display settings to your preference. The ThinkVision S27i-30 Monitor is manufactured in accordance with the latest TCO 9.0 regulations and uses a recyclable cushion for packaging that benefits the environment.

Short summary description Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray:
This short summary of the Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision S27i-30, 27", 1920 x 1080 pixels, Full HD, LED, 6 ms, Gray

Long summary description Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray:
This is an auto-generated long summary of Lenovo ThinkVision S27i-30 LED display 27" 1920 x 1080 pixels Full HD Gray based on the first three specs of the first five spec groups.

Lenovo ThinkVision S27i-30. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Pixel density
82 ppi
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Gray
Color name
Storm Grey
Front bezel color
Gray
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
19.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
36 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
24.1" (612.3 mm)
Depth (with stand)
7.28" (184.9 mm)
Height (with stand)
18.7" (475 mm)
Weight (with stand)
9.92 lbs (4.5 kg)
Width (without stand)
24.1" (612.3 mm)
Depth (without stand)
1.71" (43.5 mm)
Height (without stand)
14.5" (368 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Bezel width (side)
0.0906" (2.3 mm)
Bezel width (top)
0.0906" (2.3 mm)
Bezel width (bottom)
0.827" (2.1 cm)
Packaging data
Package width
28.3" (720 mm)
Package depth
4.92" (125 mm)
Package height
17.8" (452 mm)
Package weight
15.2 lbs (6.9 kg)
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Other features
Compatible operating systems
Windows 10, Windows 11
Certification
ENERGY STAR® Certified, TCO 9.0, TCO Edge 2.0, EPEAT™ Gold, RoHS, EU Energy Efficiency Level (Level-E) Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort