Lenovo logo

Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10326
Info modified on:
10 Oct 2024, 13:44:08
Bullet Points Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
  • - Windows 11 Pro
  • - Intel Core i7-14700 (33MB Cache)
  • - 16GB (5600MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Guarantee:
1-year, Onsite
Long product name Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Intel Core i7-14700 (33MB Cache), 16GB DDR5-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Pro

Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Intelligent Performance With AI Enhancements

The Lenovo ThinkCentre M70s Gen 5 desktop constantly adapts and learns from your usage patterns to optimize power usage and dynamically allocate resources. No more overheating woes as the AI-driven fan control keeps your device cool, reducing temperature and noise. Plus, the power optimization feature enhances energy efficiency.

Enhanced Productivity

The ThinkCentre M70s Gen 5 desktop is a powerhouse of productivity powered by up to 14th Gen Intel® Core™ processor with Intel vPro® Enterprise to accomplish more with less effort. Unlock boundless creativity with integrated Intel® graphics. Plus, this small form factor handles complex data operations with ease thanks to ample memory and storage.

Unmatched Security

Protect your data and business with ThinkShield, our comprehensive suite of security solutions, featuring the discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. Physical security is reinforced with Kensington Security Slot™, chassis e-locks, and more, offering unparalelled security.

Multitasking Flexibility

The ThinkCentre M70s Gen 5 makes multitasking a breeze with multiple ports and expansion slots. Connect your tablets and laptops through Smart Cable. This intelligent feature offers cutting-edge device collaboration through convenient USB-A and USB-C connections, accommodating all your peripherals, including laptops and tablets. Seamlessly share device control, data, and screen projection between devices.

Flexibilitet för multitasking

The ThinkCentre M70s desktop PC uses 90% post-industry content (PIC) recycled materials expanded polyethylene (EPE) cushion, 60% post-consumer content (PCC) recylced plastic, 30% ocean-bound plastic (OBP) thermal shell and 30% OBP bag and Forest Stewardship Council® (FSC) certified carton in packaging. The chasis uses 85% PCC acrylonitrile butadine styrene (ABS)

Short summary description Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre M70s, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70s Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre M70s. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 11.7 lbs (5.3 kg). Product color: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.