location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN-B50SC 50" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN-B50SC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN-B50SCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095020174
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WMN-B50SC 50" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum screen size: 50"
  • - Mounting type: Wall
  • - Housing material: Metal
More>>>
Short summary description Samsung WMN-B50SC 50" Black:
This short summary of the Samsung WMN-B50SC 50" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN-B50SC, 50"

Long summary description Samsung WMN-B50SC 50" Black:
This is an auto-generated long summary of Samsung WMN-B50SC 50" Black based on the first three specs of the first five spec groups.

Samsung WMN-B50SC. Maximum screen size: 50". Product color: Black

Mounting
Maximum screen size *
50"
Mounting type *
Wall
Number of displays supported
1
Design
Product color *
Black
Housing material
Metal
Design
Compatible products
Samsung QB50C
Weight & dimensions
Width
14.9" (378 mm)
Depth
2.24" (57 mm)
Height
6.89" (175 mm)
Weight
28.9 oz (820 g)
Brand Image Article code product Stock Price from
Samsung WMN4270SD 55" Gray Samsung WMN4270SD 55" Gray
(show image)
WMN4270SD/EN WMN4270SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WMN4277SE 55" Black Samsung WMN4277SE 55" Black
(show image)
WMN4277SEXEN WMN4277SE 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WMN-46VD 46" Black Samsung WMN-46VD 46" Black
(show image)
WMN-46VD/EN WMN-46VD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WMN-55VD 55" Black Samsung WMN-55VD 55" Black
(show image)
WMN-55VD/EN WMN-55VD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)