location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4277SE 55" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4277SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4277SEXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643905330
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 10:16:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WMN4277SE 55" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum screen size: 55"
  • - Mounting type: Wall
Long product name Samsung WMN4277SE 55" Black :
The short editorial description of Samsung WMN4277SE 55" Black

Flip Wall Mount
More>>>
Samsung WMN4277SE 55" Black:
The official marketing text of Samsung WMN4277SE 55" Black as supplied by the manufacturer

Highly versatile wall mount, suitable for WM55B

Short summary description Samsung WMN4277SE 55" Black:
This short summary of the Samsung WMN4277SE 55" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4277SE, 55"

Long summary description Samsung WMN4277SE 55" Black:
This is an auto-generated long summary of Samsung WMN4277SE 55" Black based on the first three specs of the first five spec groups.

Samsung WMN4277SE. Maximum screen size: 55". Product color: Black

Mounting
Maximum screen size *
55"
Mounting type *
Wall
Design
Product color *
Black
Weight & dimensions
Width
18.3" (465 mm)
Depth
0.965" (24.5 mm)
Height
17.4" (442 mm)
Weight
12.1 lbs (5.5 kg)
Brand Image Article code product Stock Price from
Samsung WMN-B50SC 50" Black Samsung WMN-B50SC 50" Black
(show image)
WMN-B50SCXEN WMN-B50SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)