location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI RS422 RS485 Serial Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI4S422DB9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030804332 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter

4 Port PCI RS422 RS485 Serial Adapter Card
More>>>
StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter as supplied by the manufacturer

This 4 Port PCI RS422 RS485 Serial Adapter Card lets you add four high speed RS422/RS485 Serial interface ports to your system, and features on-card jumpers that let you configure each port as full or half duplex as needed.

The card comes with a breakout style cable that provides four DB9 connectors for use with common RS422/RS485 serial peripherals in virtually any operating environment (point of sale, security, industrial, etc.). The card offers a 32-Byte FIFO buffer and supports data transfer speeds reaching up to 230.4 Kbps.
Intended as a permanent serial solution, the card is backed by StarTech.com’s lifetime warranty and free lifetime technical support.
- All four ports are configurable to the RS-422 or the RS-485 format
- Designed to avoid conflicts with hardware and software products which makes installation easy and hassle free
- Offers data transfer rates of up to 230.4 Kbits/sec per port

Short summary description StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter:
This short summary of the StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card, PCI, Green, CE, FC, UL, TI TL16C554A / PLX PCI9030-AA60PI F, 0 - 55 °C, 0 - 65 °C

Long summary description StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card. Host interface: PCI. Product color: Green, Certification: CE, FC, UL. Chipset: TI TL16C554A / PLX PCI9030-AA60PI F. Data transfer rate: 0.23 Mbit/s, Connectivity technology: Wireless, I/O ports: 4xDB 9-pin Male

Ports & interfaces
Host interface *
PCI
Serial ports quantity
4
Design
Product color
Green
Certification
CE, FC, UL
Features
Chipset
TI TL16C554A / PLX PCI9030-AA60PI F
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
0 - 65 °C
Other features
Data transfer rate
0.23 Mbit/s
Ports quantity
4
I/O ports
4xDB 9-pin Male
Connectivity technology
Wireless
Mac compatibility
No
Brand Image Article code product Stock Price from
StarTech.com EC1S952 interface cards/adapter Serial StarTech.com EC1S952 interface cards/adapter Serial
(show image)
EC1S952 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2Port ExpressCard RS232 Adapter Card interface cards/adapter StarTech.com 2Port ExpressCard RS232 Adapter Card interface cards/adapter
(show image)
EC2S952 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECU2USB interface cards/adapter USB 2.0 StarTech.com ECU2USB interface cards/adapter USB 2.0
(show image)
ECU2USB USB to ExpressCard Adapter Ideal for Wireless Broadband Cards 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)