location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI RS232 Powered Serial Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1S650PW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030812726 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 18:16:11
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter

StarTech.com 1 Port PCI RS232 Powered Serial Adapter Card
More>>>
StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter as supplied by the manufacturer

Add a powered RS232 Serial port through a PCI expansion slot

The PCI1S650PW 1 Port PCI RS232 Powered Serial Adapter Card offers an easy way to add self-powered serial devices to your computer, POS solution, or manufacturing application.

The adapter provides a high-performance serial port that can be configured to deliver 5 or 12 volts of power to compatible devices, and for additional flexibility, this card can be used in PCI (5 volt) or PCI-X (3.3 volt) expansion slots and supports both Windows (including 64-bit editions) and Linux environments.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Data transfer rates of up to 921 Kbps for peak serial device performance
- Broad operating system compatibility including DOS, CE/Embedded, and 32/64-bit editions of Microsoft Windows for easy integration into mixed environments
- Includes both standard and low profile/half-height brackets, which makes this the perfect card for any application, including small form factor embedded applications

Short summary description StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter:
This short summary of the StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI RS232 Serial Adapter Card, PCI, CE, FC, SUN1889, 0 - 57 °C, 0.669" (17 mm), 4.72" (120 mm)

Long summary description StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 1 Port PCI RS232 Serial Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI RS232 Serial Adapter Card. Host interface: PCI. Certification: CE, FC. Chipset: SUN1889. Width: 0.669" (17 mm), Depth: 4.72" (120 mm), Height: 1.97" (50 mm). Connectivity technology: Wireless, Compatible operating systems: Windows 3.1/95/98/98SE/2000/XP/Server 2003/Vista DOS Linux, I/O ports: 1xDB9 Male

Ports & interfaces
Host interface *
PCI
Parallel ports quantity
1
Design
Certification
CE, FC
Features
Chipset
SUN1889
Operational conditions
Operating temperature (T-T)
0 - 57 °C
Weight & dimensions
Width
0.669" (17 mm)
Depth
4.72" (120 mm)
Height
1.97" (50 mm)
Weight
1.76 oz (50 g)
Other features
Ports quantity
1
I/O ports
1xDB9 Male
Connectivity technology
Wireless
Compatible operating systems
Windows 3.1/95/98/98SE/2000/XP/Server 2003/Vista DOS Linux
Brand Image Article code product Stock Price from
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECU2USB interface cards/adapter USB 2.0 StarTech.com ECU2USB interface cards/adapter USB 2.0
(show image)
ECU2USB USB to ExpressCard Adapter Ideal for Wireless Broadband Cards 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)