location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Shielded External eSATA Cable M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESATA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818469 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black :
The short editorial description of StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black

StarTech.com 3 ft Shielded External eSATA Cable M/M - 91cm eSATA to eSATA
More>>>
StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black:
The official marketing text of StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black as supplied by the manufacturer

Connect your external SATA storage devices to your Laptop or desktop.

This shielded eSATA cable offers a high quality 3ft connection between a desktop or laptop computer and external SATA storage devices, allowing you to "externalize" the impressive capabilities offered by Serial ATA.

The StarTech.com Advantage

- Up to six times faster than contemporary external storage solutions: USB 2.0 and Firewire (IEEE 1394)
- Robust and user friendly external connection
- High performance, cost effective expansion

Short summary description StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black:
This short summary of the StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ESATA3, 35.4" (0.9 m), eSATA, eSATA, eSATA, Male/Male, Black

Long summary description StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black:
This is an auto-generated long summary of StarTech.com ESATA3 SATA cable 35.4" (0.9 m) eSATA Black based on the first three specs of the first five spec groups.

StarTech.com ESATA3. Cable length: 35.4" (0.9 m), Cable type: eSATA, Connector 1: eSATA. Quantity per pack: 1 pc(s), Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm)

Features
Cable length *
35.4" (0.9 m)
Cable type *
eSATA
Connector 1 *
eSATA
Connector 2 *
eSATA
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product color *
Black
Maximum data transfer rate
6 Gbit/s
Weight
2.33 oz (66 g)
Features
Certification
CE, REACH
Packaging data
Quantity per pack
1 pc(s)
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.63" (16 mm)
Package weight
2.5 oz (71 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)