location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in 4 Drive eSATA RAID External Hard Drive Enclosure w/ Controller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3540ER2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837682 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 4
  • - 3 Gbit/s
  • - Black, Silver
Guarantee: 1 Year
Long product name StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5" :
The short editorial description of StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5"

3.5in 4 Drive eSATA RAID External Hard Drive Enclosure w/ Controller
More>>>
StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5":
The official marketing text of StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5" as supplied by the manufacturer

Add up to 8TB of RAID, hot-swappable 3.5in SATA hard drive storage capacity to your computer through eSATA.

- Built-in support for numerous RAID modes for most personal/business needs and an 80mm controllable cooling fan to keep drives from overheating.
- Support for up to 4 drives provide large amounts of storage over a high speed eSATA connection.
- Included PCIe-based eSATA card ensures you have the right hardware to fully utilize the enclosure out of the box.

The SAT3540ER2 External RAID Multi Bay Hard Drive Enclosure/Mobile Rack delivers a high performance storage solution that lets you install up to four 3.5in SATA hard drives (including SATA, SATA II and SATA III-6Gbps) for connection to a host computer through eSATA.

The 4-drive mobile rack supports JBOD and standard RAID modes (RAID 0, 1, 10 (1+0)), in addition to RAID 5, Spanning/Concatenation, and Cloning (RAID 1 + Hot Spare); the cloning mode enables a drive to be removed for off-site storage, without interrupting data accessibility.

To ensure a safe, sturdy operating environment for installed HDDs, it features a built-in 80mm ball bearing fan to enhance hard drive cooling, and offers a high quality aluminum body and attractive front panel design.

An out-of-the box external RAID solution, the storage appliance includes a companion PCI Express SATA controller card (with port multiplier support), as well as an eSATA cable and the necessary power adapter.

Short summary description StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5":
This short summary of the StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3540ER2, 3.5", Serial ATA, 3 Gbit/s, Black, Silver

Long summary description StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com SAT3540ER2 storage drive enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT3540ER2. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 2 TB. Data transfer rate: 3 Gbit/s. RAID levels: 0, 1, 5, 10. Product color: Black, Silver

Storage
Number of storage drives supported *
4
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, 5, 10
Maximum storage capacity
2 TB
Ports & interfaces
eSATA ports quantity
1
Interface
SATA
Design
Product color *
Black, Silver
Material
Aluminum
LED indicators
Yes
Fan diameter
3.15" (8 cm)
Performance
Data transfer rate
3 Gbit/s
Chipset
JMB393, SIL3531
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
6.69" (170 mm)
Depth
9.06" (230 mm)
Height
5.88" (149.2 mm)
Weight
7.5 lbs (3.4 kg)
Package width
7.09" (180 mm)
Package depth
10.6" (270 mm)
Package height
11" (280 mm)
Package weight
10.8 lbs (4.88 kg)
Other features
Compatible operating systems
Microsoft 2000/XP(32/64bit)/Vista(32/64bit)/7(32/64bit), Linux
I/O ports
4x SATA
Power requirements
AC 110-240V/DC 12V
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:37
Uk has collected 2 expert reviews for StarTech.com 3.5in 4 Drive eSATA RAID External Hard Drive Enclosure w/ Controller and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zath.co.uk
Updated:
2011-10-04 08:51:35
0emailIn a world where there is so much dependance on the accessibility and security of digitally stored data, the corporate scene is crying out for substantial methods of holding it. Even small businesses can rack up terabytes of data, and unfortunate...
Bottom line From most perspectives, this would be a wise choice if you’re in the market for something of the likes, however you need to bear in mind that the fan does make a fair amount of noise, making it completely impractical as a media hub, for example. Keepin...
0%
kitguru.net
Updated:
2011-10-04 08:51:37
External hard drives have grown in popularity in the last year, allowing users to expand storage capacity with minimal effort and at a very low cost. The external solution is ideal for ‘offline’ data backup or to share media and data files quickly...
Good Good raid performance, built to last, ideal for office or corporate backup...
Bottom line A good performance unit, if you can deal with the fan noise...
80%