location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L26500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ869A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111365111 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Jul 2014
Product end of life date
Bullet Points HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 1200 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Guarantee: One-year limited hardware8-hour, 5 days a week phone support
Long product name HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN

HP Latex 260 61-in Printer (HP Designjet L26500 61-in Printer)
More>>>
HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer




Short summary description HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet L26500, Thermal inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 246 sqft /hr, 0.5 mm, 1181.1" (30 m)

Long summary description HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet L26500 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet L26500. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Media thickness: 0.5 mm, Maximum roll length: 1181.1" (30 m), Maximum roll diameter: 7.09" (18 cm). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10/100/1000 BaseT(X). Internal memory: 512 MB, Sound power level (standby): 7.5 dB, Sound pressure level (printing): 57 dB. Power supply: 480 W, Power consumption (PowerSave): 50 W, Power consumption (standby): 95 W

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
246 sqft /hr
Input & output capacity
Total number of input trays
1
Paper handling
Media thickness
0.5 mm
Maximum roll length
1181.1" (30 m)
Maximum roll diameter
7.09" (18 cm)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10/100/1000 BaseT(X)
RJ-45 ports quantity
1
Performance
Internal memory
512 MB
Sound power level (standby)
7.5 dB
Sound pressure level (printing)
57 dB
Power
Power supply
480 W
Power consumption (PowerSave)
50 W
Power consumption (standby)
95 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
97 x 27.2 x 53.9" (2465 x 690 x 1370 mm)
Weight
445.3 lbs (202 kg)
Packaging data
Drivers included
Yes
Other features
Vinyl media
Yes
Roll-up film
Yes