location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 792 775-ml Light Magenta Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
792 775-ml Light Magenta Latex Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN710A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631908389 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Dec 2021
Product end of life date
Bullet Points HP 792 775-ml Light Magenta Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offer a versatile array of attention-grabbing signage. See rich blacks, glossy results and great quality from fabrics to low-cost uncoated media[1]. Show your best results on HP media and deliver durable prints that outperform eco-solvent inks[3].
  • - Cut idle time and reduce time to delivery with HP Latex Inks. Prints come out dry and ready to use. To avoid rework, the system continuously optimises print quality and reliability. Keep productivity high with 775-ml ink cartridges.
  • - Gain an edge with environmentally conscious customers. HP's complete solution – HP Latex Inks, Eco Mark-Certified ink cartridges[8], free ink cartridge recycling[11] and recyclable HP media[5] all help reduce the impact of printing on the environment
Guarantee: Until the HP ink is depleted or the "warranty ends" date printed on the cartridge is reached, whichever occurs first.
Long product name HP 792 775-ml Light Magenta Latex Ink Cartridge :
The short editorial description of HP 792 775-ml Light Magenta Latex Ink Cartridge

HP 792 775-ml Light Magenta Latex Ink Cartridge
More>>>
HP 792 775-ml Light Magenta Latex Ink Cartridge:
The official marketing text of HP 792 775-ml Light Magenta Latex Ink Cartridge as supplied by the manufacturer




Short summary description HP 792 775-ml Light Magenta Latex Ink Cartridge:
This short summary of the HP 792 775-ml Light Magenta Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 792 775-ml Light Magenta Latex Ink Cartridge, Light magenta, Pigment-based ink, 775 ml, 1 pc(s)

Long summary description HP 792 775-ml Light Magenta Latex Ink Cartridge:
This is an auto-generated long summary of HP 792 775-ml Light Magenta Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 792 775-ml Light Magenta Latex Ink Cartridge. Colour ink type: Pigment-based ink, Color ink volume: 775 ml, Printing colors: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet L26500 Printer series
Quantity per pack *
1 pc(s)
Color ink volume
775 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light magenta
Brand compatibility *
HP
OEM code
CN710A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
12.8" (324 mm)
Depth
4.72" (120 mm)
Height
2.52" (64 mm)
Weight
2.2 lbs (1 kg)
Packaging data
Package dimensions (WxDxH)
12.8 x 4.72 x 2.52" (324 x 120 x 64 mm)
Package width
12.8" (324 mm)
Package depth
4.72" (120 mm)
Package height
2.52" (64 mm)
Package weight
2.4 lbs (1.09 kg)
Other features
Ink drop
12 pl
Empty weight
6.46 oz (183 g)
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
64.6" (164 cm)
Quantity per pallet
960 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
2248.7 lbs (1020 kg)
Master (outer) case width
18.8" (478 mm)
Master (outer) case length
11.1" (282 mm)
Master (outer) case height
6.46" (164 mm)
Master (outer) case weight
27.6 lbs (12.5 kg)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 792 775-ml Light Magenta Latex Ink Cartridge:
Disclaimer

[1]For best results, print applications on media that does not let the ink trespass onto the printer. Performance may vary depending on media. Please consult your media supplier for compatibility details.
[2]Durability comparison based on testing of representative eco-solvent inks including eco-sol Max inks on Avery SA vinyl for display permanence and scratch, rub/abrasion, and chemical resistance. HP image permanence and scratch, smudge, and water resistance estimates by HP Image Permanence Lab on a range of media including HP printing materials.
[3]HP 792 Latex Designjet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[4]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme availability; programme may not be available in your area. Where this programme is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[5]HP Large-format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See www.hp.com/recycle for details.
[6]For best results use media options intended for double-sided printing.
[8] HP 792 Latex DesignJet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[11]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[14]HP PVC-free Wall Paper printed with HP Latex Inks is GREENGUARD Children & Schools Certified®. See www.greenguard.org.
[15] HP PVC-free Wall Paper printed with HP Latex Inks meets AgBB criteria for health-related evaluation of VOC emissions of indoor building products (see www. umweltbundesamt.de/en/topics/health/commissions-working-groups/ausschuss-zur-gesundheitlichen-bewertung-von).