location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P579-010-4K6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279606 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:46:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for heightened video quality
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Complies with HDCP 2.2 standards to display up-to-date 4K video content
  • - Active repeater allows clean transmission without expense of an external booster
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 3-year limited warranty
Long product name Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray :
The short editorial description of Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray

DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA
More>>>
Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray:
The official marketing text of Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray as supplied by the manufacturer

Extends Your Existing DisplayPort Cable Run by 10 ft.
The dependable P579-010-4K6 (M/F) connects to your existing DisplayPort cable to extend the run by 10 feet (3.1 meters). This allows you more flexibility in placing, for instance, a cable box or media server connected to a DisplayPort-enabled television, monitor or projector. The male connector latches securely to help prevent the cable from becoming accidentally disconnected and disrupting a continuous audio/video signal.

Transmits Crystal-Clear 4K Video with HDR and 4:4:4 Color
This extension cable supports Ultra HD 4K resolutions up to 3840 x 2160 at 60 Hz. It’s compatible with DisplayPort 1.2 standards for HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The extension cable requires no software or external power. Just connect the female connector to your existing DisplayPort cable, and connect the latching male connector to your 4K display. The cable features an active repeater, which allows you to connect two devices farther apart than USB’s standard five-meter limit.

TAA-Compliant for GSA Schedule Purchases
The P579-010-4K6 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray:
This short summary of the Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P579-010-4K6, 120.1" (3.05 m), DisplayPort, DisplayPort, Female, Male, 3840 x 2160 pixels

Long summary description Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray:
This is an auto-generated long summary of Tripp Lite P579-010-4K6 DisplayPort cable 120.1" (3.05 m) Black, Gray based on the first three specs of the first five spec groups.

Tripp Lite P579-010-4K6. Cable length: 120.1" (3.05 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 0.287" (7.3 mm), Quantity per pack: 1 pc(s), Package weight: 7.05 oz (200 g)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
DisplayPort version
1.2
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
HDCP version
2.2
3D
No
Cable length *
120.1" (3.05 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Female
Connector 2 gender *
Male
Product color *
Black, Gray
Jacket material
Polyvinyl chloride (PVC)
Connector housing material
Acrylonitrile butadiene styrene (ABS)
AWG wire size
28
Features
Color sampling
4:4:4
Cable type
Round cable
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability compliance
Yes
Packaging data
Cable diameter
0.287" (7.3 mm)
Quantity per pack
1 pc(s)
Package weight
7.05 oz (200 g)
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS, Trade Agreements Act (TAA), UKCA
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)