location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIN24240DC
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:59:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for industrial locations where temperatures range within -15°C and 50°C
  • - Protects equipment against blackouts, brownouts, overvoltages, surges and line noise
  • - Keeps power running during brief outages to allow time for safe system shutdown
  • - Built-in clamp mounts easily to a “top hat” 35mm DIN rail with no mounting screws or brackets required
  • - Requires Eaton BPDIN24XL extended battery module for operation (sold separately)
  • - Add up to 4 external battery modules (BPDIN24XL) to extend backup runtime
Guarantee: 2-year limited
Long product name Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W :
The short editorial description of Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W

Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
More>>>
Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W:
The official marketing text of Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W as supplied by the manufacturer

Flexible Power Protection for Smart Industrial Applications
The DIN24240DC standby UPS system with hardwire DC input/output delivers reliable power and battery backup for computing, networking, control and storage equipment in factories, warehouses, edge computing locations and automated manufacturing and fabrication facilities. The rugged compact housing withstands demanding conditions and integrates seamlessly and securely into electrical enclosures in any non-traditional IT environment.

Ideal for Factory Floors and Extreme Temperatures
Get full use of the DIN24240DC’s power capacity because there is no derating based on its operating temperature range of -15°C (5°F) to 50°C (122˚F), which expands the number of locations in which it can be used. Built to fit into small spaces, the DIN24240DC is a UL 508 recognized component for use in industrial panels. Its pre-installed clamp enables quick mounting to a 35 mm DIN rail. Its fanless design reduces noise and increases reliability.

Reliable Battery Backup Keeps You Operational Through Power Outages
Power outages not only drain productivity from the factory floor, but they also damage expensive equipment. The DIN24240DC protects productivity by providing enough runtime to maintain operation during a brief power outage and protects equipment by allowing it to complete an operation during an extended outage. It also prevents brownouts, overvoltages, surges and line noise from damaging equipment that could destroy data and contribute to costly downtime.

Stay in Control of Your Operation
LEDs on the front panel confirm normal operation and indicate alarm or fault status. Remote on/off can help you avoid maintenance surprises. The DIN24240DC has dry contacts for battery status and UPS communication.

Easy Preventative Maintenance and Initial Troubleshooting
The DIN24240DC requires connection of the BPDIN24XL external battery module (sold separately). Up to four battery modules can be connected to extend backup runtime. The self-test capability can extend the life of the UPS and minimize disruption to operations.

Short summary description Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W:
This short summary of the Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DIN24240DC, Standby (Offline), 0.24 kVA, 240 W, 24 V, 24 V, 24 V

Long summary description Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W:
This is an auto-generated long summary of Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W based on the first three specs of the first five spec groups.

Tripp Lite DIN24240DC. UPS topology: Standby (Offline), Output power capacity: 0.24 kVA, Output power: 240 W. AC outlet types: Hardwire, Power plug: Hardwire. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Typical backup time at full load: 10 min. Form factor: Compact, Product color: Black, Housing material: Steel. Width: 1.57" (39.9 mm), Depth: 5.06" (128.5 mm), Height: 4.88" (124 mm)

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.24 kVA
Output power *
240 W
Input operation voltage (min) *
24 V
Input operation voltage (max) *
24 V
Output operation voltage (min)
24 V
Output operation voltage (max)
24 V
Output voltage regulation
10%
Response time
1 ms
Number of input phases
1
Power factor
1
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
24 V
Typical backup time at full load
10 min
Typical backup time at half load
20 min
Charging current
0.5 A
Cold start
Yes
Design
Form factor *
Compact
Design
Housing material
Steel
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
-15 - 50 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), ICES, REACH, RoHS, UKCA, WEEE
Compliance certificates
CE, Federal Communications Commission (FCC), ICES, REACH, RoHS, UKCA, WEEE
Weight & dimensions
Width
1.57" (39.9 mm)
Depth
5.06" (128.5 mm)
Height
4.88" (124 mm)
Weight
28.2 oz (800 g)
Package width
7.6" (193 mm)
Package depth
7.32" (186 mm)
Package height
2.17" (55 mm)
Package weight
28.2 oz (800 g)
Logistics data
Harmonized System (HS) code
8504.40.8500
Master (outer) case width
18.8" (477 mm)
Master (outer) case length
15.7" (399 mm)
Master (outer) case height
8.19" (208 mm)
Quantity per master (outer) case
16 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332274936
Brand Image Article code product Stock Price from
Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0.48 kVA 480 W Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0.48 kVA 480 W
(show image)
DIN24480DC DIN24480DC Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s) Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s)
(show image)
SMART1500PSGLCD 1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1524ET 120VAC 24VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500LCDTXL uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s) Tripp Lite SMART1500LCDTXL uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s)
(show image)
SMART1500LCDTXL SMART1500LCDTXL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 255 W 8 AC outlet(s) Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 255 W 8 AC outlet(s)
(show image)
BC450 Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 260 W 8 AC outlet(s) Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 260 W 8 AC outlet(s)
(show image)
BC500 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s) Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s)
(show image)
SMART 2200NET SmartPro 120V 2.2kVA 1.7kW Line-Interactive UPS, Tower, 3-DB9 Serial ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)
(show image)
SMART2500XLHG SmartPro 120V 2.2kVA 1.92kW UL 60601-1 Medical-Grade Line-Interactive UPS, Extended Run, SNMP, Webcard, Full Isolation, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HG uninterruptible power supply (UPS) 0.7 kVA 450 W 6 AC outlet(s) Tripp Lite SMX700HG uninterruptible power supply (UPS) 0.7 kVA 450 W 6 AC outlet(s)
(show image)
SMX700HG SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)