location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52010001 magazine rack Polystyrene (PS) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Allura Magazine File
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52010001
Category:
Container, either freestanding or attached to a wall, used to hold magazines.
Magazine Racks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2021 17:42:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52010001 magazine rack Polystyrene (PS) White :
The short editorial description of Leitz 52010001 magazine rack Polystyrene (PS) White

A4, 75 x 312 x 258 mm, 290 g
More>>>
Leitz 52010001 magazine rack Polystyrene (PS) White:
The official marketing text of Leitz 52010001 magazine rack Polystyrene (PS) White as supplied by the manufacturer

Make your workplace a stylish place to be with the cutting edge Allura magazine file. In a fashionable, high gloss colour finish. Perfectly complements other Allura desktop products.

- Fashionable design to express yourself
- Give your desk a stylish makeover with this and other products from the Allura range
- With thumbhole for user-friendly handling

Short summary description Leitz 52010001 magazine rack Polystyrene (PS) White:
This short summary of the Leitz 52010001 magazine rack Polystyrene (PS) White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52010001, Polystyrene (PS), White, Glossy, A4, Magazine, 2.95" (75 mm)

Long summary description Leitz 52010001 magazine rack Polystyrene (PS) White:
This is an auto-generated long summary of Leitz 52010001 magazine rack Polystyrene (PS) White based on the first three specs of the first five spec groups.

Leitz 52010001. Housing material: Polystyrene (PS), Product color: White, Finishing: Glossy. Width: 2.95" (75 mm), Depth: 10.2" (258 mm), Height: 12.3" (312 mm)

Features
Housing material
Polystyrene (PS)
Product color
White
Finishing
Glossy
Format
A4
Thumb hole
Yes
Features
Suitable for storing
Magazine
Weight & dimensions
Width
2.95" (75 mm)
Depth
10.2" (258 mm)
Height
12.3" (312 mm)
Weight
10.2 oz (290 g)