location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2 608 596 345 drill bit

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Installation Drill Bits
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 596 345 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140059510
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Bosch
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bosch 2 608 596 345 drill bit :
The short editorial description of Bosch 2 608 596 345 drill bit

Installation Drill Bits
More>>>
Bosch 2 608 596 345 drill bit:
The official marketing text of Bosch 2 608 596 345 drill bit as supplied by the manufacturer

The Installation Drill Bit is very robust for formwork. Its drill bit and shank end are screw-connected, which ensures a low risk of breakage and improves smooth-running operations. Furthermore, its tapered flute, offset drill bit and shank ends prevent jamming even in moist wood, while maintaining enough power to cut through embedded nails. Equipped with an extra-long shank, the bit delivers versatile drilling in multilayer building materials or sandwich materials, e.g. for building trade (formwork) and for interior fitting work, plumbing, heating and electrical installation. It is suitable for use on formwork, boards, planks, beams, plasterboard, light building materials, insulations and metal, e.g. metal plates, materials sandwiched with steel, aluminium or profile sheet. The bit's cylindrical shank is compatible with all drills with a 13-mm chuck. Made from HSS (high-speed steel), the Installation Drill Bit is manufactured to DIN 7490. It has a drill bit tip with chisel edge of 118 degrees.

Short summary description Bosch 2 608 596 345 drill bit:
This short summary of the Bosch 2 608 596 345 drill bit data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2 608 596 345, 23.6" (600 mm)

Long summary description Bosch 2 608 596 345 drill bit:
This is an auto-generated long summary of Bosch 2 608 596 345 drill bit based on the first three specs of the first five spec groups.

Bosch 2 608 596 345. Length: 23.6" (600 mm)

Features
Length *
23.6" (600 mm)
Brand Image Article code product Stock Price from
Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 340 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 336 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 597 165 drill bit 1 pc(s) Bosch 2 608 597 165 drill bit 1 pc(s)
(show image)
2 608 597 165 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 337 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 338 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)