location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Formwork and installation drill bit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 596 336 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140059428
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:27:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Twist drill bit
  • - Drill bit diameter: 0.394" (1 cm)
  • - Length: 15.7" (400 mm)
  • - Suitable for materials: Metal
  • - 1 pc(s)
Long product name Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) :
The short editorial description of Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s)

Formwork and installation drill bit, 10 x 400mm
More>>>
Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s):
The official marketing text of Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) as supplied by the manufacturer

- Suitable for formwork, interior fitting work, plumbing, heating, electrical installation, also for metals, e.g. sandwich material with steel, aluminium or profile sheeting, wood, plasterboard, light building materials, insulation
- Can be used in all drills with 13 mm chuck
- HSS twist drill bit with long shank, drill bit tip with chisel edge 118°, manufactured to DIN 7490
- Drill bit meets the safety standards of the “Berufsgenossenschaft Holz” (German Timber Trade Association)
- Drill bit colour: black, polished
- Note: Only drill with rotary function, without impact

Short summary description Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s):
This short summary of the Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2 608 596 336, Drill, Twist drill bit, 0.394" (1 cm), 15.7" (400 mm), Metal, 0.315" (8 mm)

Long summary description Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s):
This is an auto-generated long summary of Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Bosch 2 608 596 336. Proper use: Drill, Drill bit type: Twist drill bit, Drill bit diameter: 0.394" (1 cm). Number of drill bits: 1 pc(s)

Features
Proper use *
Drill
Drill bit type *
Twist drill bit
Shank diameter
0.315" (8 mm)
Drill bit diameter *
0.394" (1 cm)
Features
Length *
15.7" (400 mm)
Suitable for materials *
Metal
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Article code product Stock Price from
Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 340 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 597 165 drill bit 1 pc(s) Bosch 2 608 597 165 drill bit 1 pc(s)
(show image)
2 608 597 165 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 337 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 338 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 345 drill bit Bosch 2 608 596 345 drill bit
(show image)
2 608 596 345 Installation Drill Bits 0.00
(excl. VAT)
0 (incl. VAT)