location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 6003LMI P4-1.6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4106.025
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB
  • - 5.5 h
More>>>
Short summary description Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB:
This short summary of the Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 6003LMI P4-1.6, 1.6 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB:
This is an auto-generated long summary of Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Acer TRAVELMATE 6003LMI P4-1.6. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 6.31 lbs (2.86 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Number of built-in speakers
2
Optical drive
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/EEE 802.11g
Ports & interfaces
I/O ports
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, USB, RJ-11, RJ-45, IrDA, IEEE 1394
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
Acer FineTouch: 84/85/88-key, inverted "T" cursor layout
Software
Bundled software
•BIOS user and supervisor passwords •PlatinumSecret suite •Acer Notebook Manager •Acer System Recovery CD •Norton AntiVirus (90 days trial) •Adobe Acrobat Reader •PowerDVD •NTI CD Maker
Battery
Battery life (max)
5.5 h
Weight & dimensions
Width
13" (330 mm)
Depth
11.1" (281 mm)
Weight *
6.31 lbs (2.86 kg)
Hard drive
Storage drive type
ATA-100 HDD with Anti-Shock Protection (DASP)
Other features
Dimensions (WxDxH)
13 x 11.1 x 1.42" (330 x 281 x 36 mm)
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 15" 0.5 GB Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 15" 0.5 GB
(show image)
LX.T4106.072 TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB
(show image)
LX.T4105.064 TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 15" 0.5 GB 60 GB Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 15" 0.5 GB 60 GB
(show image)
LX.T4106.024 TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB
(show image)
LX.T4105.024 TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 0.00
(excl. VAT)
0 (incl. VAT)