location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4105.024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB
  • - 5 h
Guarantee: 1 years collect and return
1 year International Travellers Warranty
Long product name Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB :
The short editorial description of Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB

TM 6003LMi, Intel® Mobile Pentium® processor Centrino™ 1.6GHz, Microsoft® Windows® XP Home Edition, 15TFT SXGA+, 512MB DDR RAM (2x 256MB), 60GB HDD, DVD+/-RW, LiIon, 56K modem, Wired Gigabit LAN, Wireless 802.11g, DVI, 4-in-1 reader,
More>>>
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB:
The official marketing text of Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB as supplied by the manufacturer

-Performance in Demand…
-…Through Independence on Demand .
-Independent Mobile Power .
-Secure Communication and Connectivity Wherever You Are .
-Controlled Security .
The TravelMate 6000 series is a stylish Centrino™ Notebook designed for mobile self-employed users and professionals from small and medium sized companies on the lookout for a slim and light desktop replacement with generous performance for challenging applications, prolonged battery life, flexible and far reaching communication and security facilities.

Short summary description Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB:
This short summary of the Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH, 1.6 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB:
This is an auto-generated long summary of Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB based on the first three specs of the first five spec groups.

Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 6.31 lbs (2.86 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
4x
CD read speed
24x
Network
Networking features
ntegrated 10/100/1000 Ethernet
Ports & interfaces
I/O ports
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, Four USB 2.0 ports, IEEE 1394, Ethernet (RJ-45) port, Modem (RJ-11) port, external display (VGA) port, S Video/TV-out port, DVI-Digital port, Infrared (FIR) port, Type II
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
Acer FineTouch: with a 5 curve, 84/85/88-key, international language support, inverted "T" cursor layout, 2.7 mm (minimum) key travelTouchpad with ergonomic buttons and 4-way integrated scroll keys; 12 function keys; 4 cursor keys; 2 Windows keys; hotkey controls; embedded numeric keypad;6 easy-launch buttons, including Internet browser, email (with LED for received mails), wireless, Bluetooth, and 2 user-programmable buttons.
Software
Bundled software
Acer Notebook Manager, Acer Launch Manager; Norton AntiVirus (trial version);Adobe Acrobat Reader; CyberLink PowerDVD; NTI CD Maker
Battery
Battery life (max)
5 h
Certificates
Certification
Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant, WiFi compliant, LDCM 6.0 compliant
Weight & dimensions
Weight *
6.31 lbs (2.86 kg)
Other features
Security features
TravelMate SmartCard solution, featuring: 2 x SmartCards and PlatinumSecret suite (PlatinumPAS, PlatinumSecure and PlatinumKey); Slot for Kensington lock; BIOS user and supervisor passwords
BIOS advanced power management
ACPI 1.0b power management standard supports Standby and Hibernation power saving modes; 3-pin 65W AC adapter
Dimensions (WxDxH)
13.1 x 11 x 1.42" (332 x 280 x 36 mm)
Display
LCD
Battery type
65Wh Lithium-Ion
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Brand Image Article code product Stock Price from
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 15" 0.5 GB Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 15" 0.5 GB
(show image)
LX.T4106.072 TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPPRO 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB Acer TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 15" 0.5 GB
(show image)
LX.T4105.064 TM 6003LMI CEN 1.6 60GB 512MB 15TFT DVD +/- RW XPH 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB Acer TRAVELMATE 6003LMI P4-1.6 15" 0.5 GB 60 GB
(show image)
LX.T4106.025 TRAVELMATE 6003LMI P4-1.6 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 15" 0.5 GB 60 GB Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 15" 0.5 GB 60 GB
(show image)
LX.T4106.024 TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 15" 0.5 GB 60 GB Acer TravelMate6003LMi Cent1600 512MB 60GBWXP 15" 0.5 GB 60 GB
(show image)
LX.T4105.025 TravelMate6003LMi Cent1600 512MB 60GBWXP 0.00
(excl. VAT)
0 (incl. VAT)