location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEST_7XX6G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-12850HX (25MB Cache)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 WVA, NVIDIA RTX A3000 (12GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32) & 1000GB SSD
Guarantee: 3 Years ProSpt
Long product name DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray :
The short editorial description of DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray

Intel Core i7-12850HX (25MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 WVA, Intel UHD Graphics, NVIDIA RTX A3000 (12GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray:
The official marketing text of DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray as supplied by the manufacturer

Dell’s most powerful 17” workstation
17" mobile workstation designed to be smaller and lighter than previous generations. Features Dell Optimizer for Precision, and ultra-scalable performance.

Short summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray:
This short summary of the DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7770, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray:
This is an auto-generated long summary of DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

DELL Precision 7770. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12850HX. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A3000. Operating system installed: Windows 10 Pro. Product color: Gray

The story is currently unavailable. Please, contact us.
Design
Product type *
Mobile workstation
Product color *
Gray
Form factor *
Clamshell
Market positioning
Business
Introduction year
2022
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
500 cd/m²
Pixel pitch
0.00780 x 0.00780" (0.198 x 0.198 mm)
Pixel density
127 ppi
RGB color space
DCI-P3
Color gamut
99%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12850HX
Processor cores
16
Processor threads
24
Processor boost frequency
4.8 GHz
Processor cache
25 MB
Bus type
DMI4
Configurable TDP-down
45 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
CAMM module
Memory layout (slots x size)
1 x 32 GB
Maximum internal memory *
128 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC, SD, SDHC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A3000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC711-VD
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Network
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
7.4 mm
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard number of keys
100
Software
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 10 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
93 Wh
Battery voltage
11.55 V
Battery recharge time
3 h
Fast charging
Yes
Battery weight
14.5 oz (410 g)
Power
AC adapter power
240 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12.3 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 80629.9" (-15.2 - 2048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
15.7" (398 mm)
Depth
10.4" (265 mm)
Height (front)
1.02" (2.59 cm)
Height (rear)
1.05" (2.67 cm)
Weight *
6.66 lbs (3.02 kg)
Packaging content
Cables included
AC
Disclaimer DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 17.3" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Gray:
Disclaimer

Actual configuration might differ from illustration