icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
DELL logo

DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218832
Info modified on:
01 Aug 2024, 14:35:47
Bullet Points DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED TFT
  • - 8ms, 16:9, 1000:1
  • - HDMI, DisplayPort
Guarantee:
3 Years Base Adv Ex
Long product name DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:

80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED TFT, 16:9, 1.07B, 8ms, 178°/178°, 1000:1

DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Experience pure productivity on a 31.5-inch 4K monitor with extensive connectivity and ComfortView Plus.

Short summary description DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL P Series P3223QE, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL P Series P3223QE. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
The Story +
Specs +
Recommended products +
Distributors +
Disclaimer DELL P Series P3223QE computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black DELL-P3223QE:
Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.