location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY51D20878
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51D20878
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892016304 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 05:55:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact ambidextrous mouse
  • - Red optical sensor
  • - On-the-fly DPI switch (800 DPI, 1600 DPI, 2400 DPI)
  • - 4-button mouse (left click, right click, scroll click, DPI)
  • - 2-way scrolling (up, down)
  • - USB-C wired connection
Long product name Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI :
The short editorial description of Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI

540 USB-C Wired Compact (Abyss Blue)
More>>>
Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI:
The official marketing text of Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI as supplied by the manufacturer

Available in four stylish colors, the Lenovo 540 USB-C Wired Mouse is designed to complement your ultrabook, while taking some of the strain. Its wired USB-C plug-and-play connectivity frees up your limited USB-A ports for other devices. As well as a precise optical sensor and up to 2400 on-the-fly DPI adjustment, this pocket-friendly mouse will enhance your productivity anywhere, anytime

Short summary description Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI:
This short summary of the Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GY51D20878, Ambidextrous, Optical, USB Type-C, 2400 DPI, Blue

Long summary description Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI:
This is an auto-generated long summary of Lenovo GY51D20878 mouse Ambidextrous USB Type-C Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo GY51D20878. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-C, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Laser color: Red. Power source: Cable. Product color: Blue

Mouse
Number of scroll wheels
1
Device interface *
USB Type-C
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Customizable movement resolution
Yes
Number of movement resolution modes
3
Certification
CB, cTUVus, TUV Mark, CE, FCC/IC, BSMI, VCCI, KCC
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Blue
Surface coloration
Monochromatic
Laser color
Red
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.28" (58 mm)
Height
1.38" (35 mm)
Weight
2.36 oz (67 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.55" (141 mm)
Package depth
3.39" (86 mm)
Package height
1.69" (43 mm)
Package weight
4.09 oz (116 g)
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)