Lenovo logo

Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Linux Brazilian-Portuguese Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21541
Info modified on:
08 Apr 2025, 20:51:35
Short summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Linux Brazilian-Portuguese Gray:

Lenovo LOQ, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Linux

Long summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Linux Brazilian-Portuguese Gray:

Lenovo LOQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 2050. Operating system installed: Linux. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.