location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-S85N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B203301NP
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 8.5 x 36" (216 x 914 mm) Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 45 W
Guarantee: 1 year
Long product name Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black :
The short editorial description of Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black

GT-S85 - A4, 600dpi, 40ppm/80ipm, PDF, JPEG, TIFF, Multi-TIFF, BITMAP, Fast Ethernet, USB 2.0, 45W, 5.0 kg
More>>>
Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:
The official marketing text of Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

High-quality productivity:
The GT-S85N produces scans at speeds of up to 40 pages per minute in simplex or 80 images per minute in duplex, in mono and colour, at 200dpi. Double-sided pages are scanned in a single pass, while a 75-sheet automatic document feeder is perfect for large-volume jobs. For extra reliability, an ultrasonic sensor detects and easily recovers paper jams.

Easy to integrate:
Designed to fit into virtually any document management system, the GT-S85N is fully compatible with complex IT environments such as Windows Service OS and Citrix. Comes network-ready for sharing between multiple users.

Simplify tasks:
Complicated jobs, such as organising documents and reports, converting business cards into a database or enhancing text, become effortless thanks to Epson's advanced software and imaging technology. Customise up to 10 'scan to job' functions to scan and send files to where you want them with a single touch of a button.

Eco-friendly:
Epson ReadyScan LED technology means faster warm-up times and lower power consumption, reducing costs and environmental impact. The GT-S85N is a mercury-free product, making it more environmentally-conscious.

- Up to 40ppm/80ipm in simplex/duplex
- Detect & easily recover paper jams
- 75-sheet automatic document feeder
- Share between multiple users
- Compatible with leading IT systems
- Up to 40ppm/80ipm in simplex/duplex
- Detect & easily recover paper jams
- 75-sheet automatic document feeder
- Share between multiple users
- Compatible with leading IT systems

Short summary description Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-S85N, 8.5 x 36" (216 x 914 mm), 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 40 ppm

Long summary description Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson GT-S85N. Maximum scan size: 8.5 x 36" (216 x 914 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A5, A8, A6, A4

Scanning
Maximum scan size *
8.5 x 36" (216 x 914 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (color, A4)
80 ipm
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Display
LCD
Performance
Sensor type *
CCD
Light source
RGB LED
Scan file formats
BMP, JPG, PDF, TIFF
Daily duty cycle (max) *
3000 pages
Scan to
E-mail, File, FTP
Input capacity
Auto document feeder (ADF) input capacity
75 sheets
Paper handling
Scanning media types supported
Card stock, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A5, A8, A6, A4
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
50 - 130 g/m²
Minimum scan area (ADF)
2.05 x 2.9" (52 x 73.7 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
45 W
Power consumption (standby)
5 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Packaging data
Quantity per pack
1 pc(s)
Package dimensions (WxDxH)
15.7 x 15.6 x 12.6" (400 x 395 x 320 mm)
Package width
11.6" (295 mm)
Packaging data
Package depth
15.7" (398 mm)
Package height
12.4" (316 mm)
Package weight
16 lbs (7.28 kg)
Features
Country of origin
China
Network
Ethernet LAN
Yes
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/XP x64/Vista/Vista x64/7/7 x64 Mac OS 10.3.9 – 10.6.x
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
11.9" (303 mm)
Depth
7.95" (202 mm)
Height
8.39" (213 mm)
Weight
11 lbs (5 kg)
Packaging content
Drivers included
Yes
Bundled software
Epson Event Manager (Windows versione 2.6 / Mac versione 2.3); Epson Copy Utility 3.5; PageManager 8 Pro; ABBYY Fine Reader Sprint Plus (Windows versione 6.0 / Mac versione 5); Presto! BizCard (Windows versione 5.6 / Mac versione 5.0).
Other features
Network ready
Yes
Networking features
Fast Ethernet
Cabling technology
100 Base-TX / 10 Base-T
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
48 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
80.7" (2.05 m)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
48 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
80.7" (2.05 m)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)