location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCM-202 modem 100000 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCM-202
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCM-202
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:53:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DCM-202 modem 100000 Kbit/s :
The short editorial description of D-Link DCM-202 modem 100000 Kbit/s

Broadband Cable Modem
More>>>
D-Link DCM-202 modem 100000 Kbit/s:
The official marketing text of D-Link DCM-202 modem 100000 Kbit/s as supplied by the manufacturer

BOOST YOUR DOWNLOAD SPEEDS
The D-Link® Broadband Cable Modem (DCM-202), along with a subscription to an Internet Service Provider1 (ISP), enables high-speed Internet access allowing you to experience the Internet the way it was meant to be. Enjoy common Internet applications such as audio and video streaming, online gaming, Instant Messaging and Web surfing. Powered by TurboDOX™ bandwidth acceleration software, the DCM-202 delivers a boost in download speeds providing increased efficiency with shorter file downloads.

MORE FLEXIBILITY
A cable broadband Internet connection is always on and always connected, meaning you never have to wait again for a dial-up service connection2. In addition, having a dedicated Internet connection frees up your phone line for incoming or outgoing calls.

COMPATIBILITY ASSURANCE
The DCM-202 is DOCSIS® 2.0 CableLabs Certified®, which ensures compatibility with all DOCSIS compatible cable providers. It is also backward compatible with DOCSIS 1.1/1.0 standards.

EASY TO INSTALL AND USE
The DCM-202 offers you the choice of Ethernet or USB connectivity and easy installation. In addition, the conveniently located LED status indicators let you quickly check the modem’s status and activity. Connect with confidence with the D-Link Broadband Cable Modem (DCM-202) and enjoy a new and enhanced broadband Internet experience.

WHAT THIS PRODUCT DOES
When used along with a subscription to an Internet Service Provider1, the D-Link® Broadband Cable Modem (DCM-202) enables high-speed connectivity to the Internet. Enjoy all the benefits of a broadband Internet connection and never wait for dial-up service again.

MORE EFFICIENT FILE TRANSFERS
The DCM-202 is powered by TurboDox™ bandwidth acceleration technology. TurboDox can improve the efficiency of your broadband connection and deliver more consistent performance during large file transfers.

1. Speeds may vary with Cable Service Operator. Please contact your cable provider for more information.
2. Requires third-party ISP subscription for broadband Internet access.

Short summary description D-Link DCM-202 modem 100000 Kbit/s:
This short summary of the D-Link DCM-202 modem 100000 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCM-202, 100000 Kbit/s, Ethernet, USB, 10.24 Mbit/s, 43 Mbit/s, ICMP/SNMP V1, V2c, V3, MIB: MIB II/MCNS MIB

Long summary description D-Link DCM-202 modem 100000 Kbit/s:
This is an auto-generated long summary of D-Link DCM-202 modem 100000 Kbit/s based on the first three specs of the first five spec groups.

D-Link DCM-202. Modem speed: 100000 Kbit/s, Interface: Ethernet, USB. Upstream data rate: 10.24 Mbit/s, Downstream data rate: 43 Mbit/s. Data link protocols: ICMP/SNMP V1, V2c, V3, Supported protocols: MIB: MIB II/MCNS MIB. Certification: FCC Class B. Compatible operating systems: Windows Vista, Windows XP SP2, Windows 2000 SP4, Minimum system requirements: CD-ROM 20 MB HDD

Modem
Modem speed
100000 Kbit/s
Interface
Ethernet, USB
Data transmission
Upstream data rate
10.24 Mbit/s
Downstream data rate
43 Mbit/s
Protocols
Data link protocols
ICMP/SNMP V1, V2c, V3
Supported protocols
MIB: MIB II/MCNS MIB
Ports & interfaces
I/O ports
1 x 10/100 Fast EthernetMDI/MDI-x) 1 x USB Port 1 x CATV(F)
Features
Certification
FCC Class B
System requirements
Compatible operating systems
Windows Vista, Windows XP SP2, Windows 2000 SP4
Minimum system requirements
CD-ROM 20 MB HDD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Power
USB powered
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 04:43:27
Uk has collected 2 expert reviews for D-Link DCM-202 modem 100000 Kbit/s and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-26 04:42:27
The D-Link Broadband Cable Modem from D-Link Corporation is available for purchase in retail channels for Internet users who would rather buy than lease a cable modem. The cable industry trade association, CableLabs, has certified that the D-Link Broad...
Good The DLink Broadband Cable Modem includes 24/7 live technical support...
Bad This is not a DOCSIS 3.0 certified cable modem.
Bottom line The D-Link Broadband Cable Modem is a perfectly fine DOCSIS 2.0 product...
50%
Howstuffworks.com
Updated:
2011-09-26 04:43:27
When youre signing up for cable modem service, your provider will usually try to rent or sell you a modem, but you often have the opportunity to purchase your own. This gives you more choices, can often mean a better price, and lets you take advantage...
Good USB or Ethernet, firmware upgradeable...
Bad USB only works with latest versions of Windows...
Bottom line When youre signing up for cable modem service, your provider will usually try to rent or sell you a modem, but you often have the opportunity to purchase your own. This gives you more choices, can often mean a better price, and lets you take advantage...
60%