location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-652 network card 248 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-652
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-652
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:02:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWA-652 network card 248 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - CardBus
  • - 248 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 1 Year Limited.
Long product name D-Link DWA-652 network card 248 Mbit/s :
The short editorial description of D-Link DWA-652 network card 248 Mbit/s

Xtreme N Notebook Adapter
More>>>
D-Link DWA-652 network card 248 Mbit/s:
The official marketing text of D-Link DWA-652 network card 248 Mbit/s as supplied by the manufacturer

ULTIMATE PERFORMANCE
The D-Link Xtreme N™ Notebook Adapter (DWA-652) is a draft 2.0 802.11n wireless client that delivers unrivaled wireless performance for your notebook computer. This wireless adapter delivers up to 14x faster speeds* and 6x farther range* than 802.11g while staying backward compatible with 802.11g and 802.11b networks. Once connected, you can share a high-speed Internet connection, photos, files, music, videos, printers, and storage.

GET CONNECTED, STAY CONNECTED
The Xtreme N Notebook Adapter is powered by Xtreme N technology to provide superior wireless reception in your home or office. This adapter is designed for use in larger homes and offices, or for users running multiple bandwidth-intensive applications. This adapter enables you to simultaneously make or receive Internet phone calls (VoIP), surf the Web, transfer files, and stream High-Definition (HD) media when connected to an Xtreme N Gigabit Router (DIR-655)*. The DWA-652 supports WEP™, WPA™, and WPA2™ encryption that allow you to connect securely to a wireless.

EASY TO SETUP, EASY TO USE
D-Link’s Quick Adapter Setup Wizard guides you step-by-step through the installation process. Configure this notebook adapter without having to call a networking expert to help you. The D-Link Wireless Manager is also included with this product to keep track of all your most frequently accessed networks so that you can join them quickly and easily.

With unmatched wireless performance, reception, and security, the D-Link Xtreme N Notebook Adapter (DWA-652) is the best choice for easily adding or upgrading wireless connectivity to your notebook computer.

WHAT THIS PRODUCT DOES
Connects your notebook computer to a wireless network to access a high-speed Internet connection, transfer files, and stream media from greater distances around your home or office.

XTREME N™ ADAPTER BENEFITS

- Delivers up to 14x faster speeds and 6x farther range than 802.11g*.
- Xtreme N technology enables HD video streaming, file sharing, enhanced Internet phone calling (VoIP), and surfing the Web.
- Access secure wireless networks using advanced WEP™, WPA™, or WPA2™ encryption.
- Easy to install and use with D-Link’s new Quick Adapter Setup Wizard.
- Backward compatible with existing 802.11g and 802.11b networks.

* When used with the DIR-655 Xtreme N Router.
Maximum wireless signal rate derived from IEEE Standard 802.11g and draft 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, buildings materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. Wireless range and speed rates are D-Link RELATIVE performance measurements based on the wireless range and speed rates of a standard Wireless G product from D-Link. Maximum throughput based on D-Link draft 802.11n devices.

Short summary description D-Link DWA-652 network card 248 Mbit/s:
This short summary of the D-Link DWA-652 network card 248 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-652, Wireless, CardBus, 248 Mbit/s, Black, White

Long summary description D-Link DWA-652 network card 248 Mbit/s:
This is an auto-generated long summary of D-Link DWA-652 network card 248 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-652. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 248 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Black, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
248 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WEP
Maximum operating distance
2755.9" (70 m)
Design
Product color
Black, White
Certification
FCC Class B, CE.
System requirements
Minimum storage drive space
20 MB
System requirements
Compatible operating systems
Windows XP SP2, Windows 2000 SP4
Optical drive required
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 90%
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11b, IEEE 802.11g
Minimum system requirements
32-bit Cardbus Slot
Quick start guide
Yes
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:52
Uk has collected 2 expert reviews for D-Link DWA-652 network card 248 Mbit/s and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
sharkyextreme.com
Updated:
2011-09-26 03:35:47
Wireless networking technologies continue to advance, and both mobile and desktop users may feel theyre falling behind the WLAN curve. This is especially true now that Wireless-N or IEEE 802.11n, technologies are out in the wild, as even in Draft 2 f...
Good Very Fast at Close Proximities, Easy Upgrade, Wireless G Compatible...
Bad No Wireless Super G/G Support, No External Antenna Connector, Extends from your Laptop...
Bottom line The D-Link DWA-652 Xtreme N Notebook Adapter offers a noticeable gain in wireless performance, no question about it. The addition of 300 Mbps IEEE 802.11n is a significant advantage over the 54 Mbps IEEE 802.11g found on the majority of current laptop...
85%
benchmarkreviews.com
Updated:
2011-09-26 03:35:52
Wireless N is the new emerging standard in wireless networking, which provides greater range over a longer distance and extreme speed. Today at Benchmark Reviews we have the new D-Link DWA-652 Xtreme N wireless notebook adapter for testing purposes...
Good Easy installation User friendly software utility Connection up to 300mb/s Great range Compatible with Wireless B & G routers...
Bad Price, Price, Price...
Bottom line DWA-652 was overall a very solid product from a very reputable company. The adapter was a pleasure to work with, and required easy software installation and simple plug in. I was surprised to see that the software installation allowed me to choose whe...
90%