location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV15-ISO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255860 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:07:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Local metered PDU ideal for telecom, security, A/V and other small network applications
  • - Digital ammeter for on-site load monitoring helps prevent power overloads
  • - 3840 joules protect your valuable electronics against dangerous surges and spikes
  • - 16 NEMA 5-15R outlets distribute AC power to connected equipment
  • - Flexible installation options include 0U rack, under counter and on wall
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black

1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
More>>>
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black as supplied by the manufacturer

Delivers 120V single-phase AC power to multiple loads while also protecting connected equipment from dangerous surges and spikes.

Single-Phase 120V PDU Distributes and Monitors Network-Grade Power to Multiple Loads
This local metered PDU is an ideal unit for telecom, security, audio/video and a wide variety of general portable and stationary rack-mount applications. Recommended for network-grade IT environments, the PDUMV15-ISO provides real-time monitoring of load levels via its built-in digital current metering. A 15-foot (4.6-meter) cord with L5-30P input plug connects to your facility’s AC power source, generator or protected UPS system to distribute power to connected loads.

Digital Load Meter Helps Prevent Potentially Expensive Overloads
The PDUMV15-ISO features 16 NEMA 5-15R outlets for delivering power to equipment. A digital ammeter reports the total input current in real time. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. Maintaining proper load levels can keep your TCO (total cost of ownership) low.

3840 Joules per Load Bank Fight Back Against Unexpected Power Surges
Protecting your valuable electronics is ISOBAR® network-grade AC surge and noise suppression. A 3840-joule surge protection rating defends your sensitive electronic components against even the strongest power surges, spikes and line noise. The PDUMV15-ISO covers full normal (H-N) and common (N-G/H-G) protection modes. A green LED confirms your connected equipment is protected.

Up-to-Date Safety Features Protect Your Vital Equipment
All outlets are protected by a resettable 15A circuit breaker that shuts down the PDU in the event of a power load to safeguard connected equipment. A transparent cover protects the lighted on/off switch to help prevent an accidental shutdown that could lead to costly downtime.

Versatile Installation Options Give You Plenty of Choices
The 0U PDU mounts vertically using the included hardware. Vertical 0U mounting reduces cable clutter and permits efficient airflow through the rack. You can also install the long-lasting all-metal housing on a wall, raceway or a similar flat surface.

Short summary description Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV15-ISO, Metered, 0U, Single-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV15-ISO. PDU types: Metered, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5-15R, Power plug: NEMA 5–15P. Cable length: 179.9" (4.57 m). Nominal input voltage: 120 V, Maximum current: 12 A, AC input frequency: 50 - 60 Hz. Width: 1.5" (38.1 mm), Depth: 3.14" (79.8 mm), Height: 48.4" (1230.1 mm)

Design
PDU types *
Metered
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
Display
LCD
On/off switch
Yes
Illuminated on/off switch
Yes
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5-15R
Features
LED indicators
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Cable length
179.9" (4.57 m)
Power
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Maximum current *
12 A
Nominal output voltage
120 V
Maximum power
1440 W
Surge energy rating
3840 J
Weight & dimensions
Width
1.5" (38.1 mm)
Depth
3.14" (79.8 mm)
Height
48.4" (1230.1 mm)
Weight
4.94 lbs (2.24 kg)
Packaging data
Package weight
6.57 lbs (2.98 kg)
Package width
4.72" (119.9 mm)
Package depth
52" (1320 mm)
Package height
2.56" (65 mm)
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 78740.2" (0 - 2000 m)
Operating temperature (T-T)
32 - 104 °F
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332255867
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
10.3" (261.9 mm)
Master (outer) case length
52.6" (1337.1 mm)
Master (outer) case height
8.66" (220 mm)
Master (outer) case weight
42.3 lbs (19.2 kg)
Quantity per master (outer) case
6 pc(s)
Country Distributor
United States 1 distributor(s)