location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN RCMDVI00BT not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCMDVI00BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCMDVI00BT
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name ATEN RCMDVI00BT not categorized :
The short editorial description of ATEN RCMDVI00BT not categorized

DVI-I Single Display KVM over IP Transmitter with Remote Access
More>>>
ATEN RCMDVI00BT not categorized:
The official marketing text of ATEN RCMDVI00BT not categorized as supplied by the manufacturer

The RCMDVI00BT is a high performance IP-based transmitter that connects to a DVI-interfaced PC/server which can be remotely accessed via WinClient / JavaClient at a console from a separated location. The RCMDVI00BT DVI-I Single Display KVM over IP Extender supports one DVI display – provides lossless and low latency video transmissions up to 1920 x 1200 @ 60 Hz. The RCM extender setup allows remote access to computer systems via a USB console (USB keyboard / mouse, DVI monitor) over intranet or the Internet, enabling users to place the managed servers / computers in secure and temperature-controlled environments, which may be isolated from users’ workstation.

The RCMDVI00BT is integrated with an exclusive RCM API for providing various extensive functions, including local / remote access control, automated operation sequences (SendKey / SendMouse), screen monitoring, remote troubleshooting, image sampling comparison, optical character recognition (OCR), and more. Additionally, by using the RCMMS (Remote Control & Monitoring Management Software), a centralized management platform featuring Panel Array, users can manage, monitor, and control up to hundreds of RCM devices simultaneously. The RCMDVI00BT is equipped with an FPGA graphics processor that offers great image and video quality to enhance OCR accuracy. Moreover, in order to enhance production line applications, the RCMDVI00BT supports OSD Title Bar Notification, RFID authentication from a local console, industrial status LED lights with status detection, and Access Control Box (2XRT-0015G) for managing remote control privilege at local site.

The RCMDVI00BT can be used with ATEN's CCVSR (Control Center Video Session Recorder software) to record all operations made on the server. Every operation and change – booting up at BIOS level to system level, logging in and logging out, running software applications to configure the operating system – is recorded and saved to a secure video file for security reference and troubleshooting purposes, and etc.

The transmitter supports connections via an RJ-45 port or a SFP slot. It can be connected to a receiver either directly, or via a high-speed network over a copper-based or fiber-based LAN. When connecting to a fiber optic network using 1-Gbps SFP fiber module* expansions, transmission distance can be extended up to 10 km. It also features dual power supplies for redundancy to ensure uninterrupted operation. In addition, with RS-232 support and Auto MDIX, the RCMDVI00BT provides a convenient way to enable digital extension for production line applications through a network.

As an IP-based matrix extender, the RCMDVI00BT can be used as a point-to-point / point-to multipoint / multipoint-to-point / multipoint-to-multipoint extender. When combined with the KVM over IP Matrix Manager (CCKM), it can be integrated into a KVM over IP Matrix System (multipoint-to-multipoint) for providing more flexible applications in different working environments.

With integration with the CCKM, IT administrators can benefit from advanced features such as auto detection of all extenders on the same subnet for the sake of fast installation or configuration, username / password authentication and authorization, and the ability to define different types of connections that can be switched and shared. Security features of the RCMDVI00BT include AES 128-bit encryption for secured data transmissions, as well as RADIUS, LDAP, Active Directory, TACACS+ for 3rd-party authentication services. All in all, the RCMDVI00BT is the most cost-effective and convenient way to provide full digital extension for production line applications through a network.

Short summary description ATEN RCMDVI00BT not categorized:
This short summary of the ATEN RCMDVI00BT not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN RCMDVI00BT

Long summary description ATEN RCMDVI00BT not categorized:
This is an auto-generated long summary of ATEN RCMDVI00BT not categorized based on the first three specs of the first five spec groups.

ATEN RCMDVI00BT

Brand Image Article code product Stock Price from
ATEN RCMMS not categorized ATEN RCMMS not categorized
(show image)
RCMMS RCMMS 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CCVSR not categorized ATEN CCVSR not categorized
(show image)
CCVSR CCVSR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2XRT-0015G not categorized ATEN 2XRT-0015G not categorized
(show image)
2XRT-0015G 2XRT-0015G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)