location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1516A not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1516A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1516A
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:47:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1516A not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated KVM console with 17" or 19" LED-backlit LCD monitor in a Dual Rail housing
  • - A single console controls up to 16 computers
  • - Space-Saving RJ-45 connectors and Cat 5e/6 cabling
  • - KVM adapter cables* designed with automatic conversion to allow flexible interface combinations (PS/2, USB, Sun and serial) to control all computer types
  • - OSD tree structure makes finding and managing computers easy
  • - Conveniently located station and port selectors with LED displays to quickly switch to target computers
  • - Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operationmm in U of rack space
  • - Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB or PS/2 keyboard, and USB or PS/2 mouse)
  • - Additional hot-pluggable USB mouse port on front panel that supports HID device for keyboard and mouse
  • - Dual Rail - LCD monitor slides independently of the keyboard/touchpad
  • - LCD module rotates up to 120 degrees for a more comfortable viewing angle
  • - Console lock - enables the console drawer to remain securely locked away in position when not in use
  • - Dedicated Hotkey Mode and OSD Invocation Keys reduce the number of keystrokes and provide quick access to these functions
  • - Daisy chain up to 31 additional KVM switches to control up to 512 computers
  • - Auto Scan mode enables continuous monitoring of user-selected computers
  • - Multiplatform support: PC, Mac, Sun and Serial
  • - Superior Video Quality- Supports the video resolutions up to 1280x1024@75 Hz for up to 50 meters
  • - Configure port access rights for users on a port - by - port basis
  • - Three port selection methods: Manual (via front panel pushbuttons), Hotkey, and multi-language OSD (On Screen Display)
  • - Multiple User Accounts -Supports up to 10 user and 1 administrator accounts
  • - Two-Level Password Security- Supports one administrator and ten user profiles. Strong password protection prevents unauthorized accessing to the installation
  • - LCD power button helps save energy and prolong displays' life
  • - Broadcast Mode sends commands from the console to all computers – allowing you to perform operations (such as software installation, upgrades, shutdowns, etc.), on them simultaneously
  • - Adapter ID
  • - Firmware Upgradeable
  • - Optional rack mount kits available including easy installation options
  • - Keyboard Language support: English(US); English(UK); French, German, German(Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese.
  • - More information about "Easy Rack Mounting"...
Long product name ATEN KL1516A not categorized :
The short editorial description of ATEN KL1516A not categorized

16-Port Multi-Interface Cat 5 Dual Rail LCD KVM Switch
More>>>
ATEN KL1516A not categorized:
The official marketing text of ATEN KL1516A not categorized as supplied by the manufacturer

ALTUSEN KL1516A LCD KVM Switch features independently retractable, dual slide 17" or 19" LED-backlit LCD monitor and keyboard with built-in touchpad. The KL1516A KVM switches are control units that allow IT administrators to access and control multiple computers from the LCD console and an extra PS/2 or USB KVM console.

For increased reliability and efficiency, RJ-45 connectors and Cat 5e/6 cable are used to link to the computers. Utilizing KVM Adapter Cables for the final linkup, the KL1516A permits any combination of PCs, Macs, Sun computers, and serial devices to coexist on the installation.
These switches have been designed with unique and powerful features that enable administrators to manage their entire server room and data center devices easily and conveniently.

For example, the advanced Adapter ID feature stores the Adapter Cable's configuration information – such as its ID, port name, OS, keyboard language, etc. This feature allows administrators to relocate servers to different ports without having to reconfigure the adapters . Other advances found with these switches includes enhanced video quality – extending the distance to the servers to up to 50 m at a resolution of 1280 x 1024.

A KL1516A installation provides one of the best and most economical solutions ATEN offers to the SMB market. There is no better way to save time, space, and money than with a KL1516A KVM switch.

Note:
*Optional rack mount kits are available. For more information, refer to Compatible Accessories below or the link: LCD KVM Optional Rack Mount Kit
*The KL1516A does not support virtual media even when paired with a virtual media-enabled KVM adapter.

KL1516AM: 17" LCD
KL1516AN: 19" LCD

Short summary description ATEN KL1516A not categorized:
This short summary of the ATEN KL1516A not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1516A

Long summary description ATEN KL1516A not categorized:
This is an auto-generated long summary of ATEN KL1516A not categorized based on the first three specs of the first five spec groups.

ATEN KL1516A