location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL3700 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL3700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL3700
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 15:04:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL3700 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Space Utility Optimization
  • - Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated LCD KVM console with an 18.5'' LED-backlit widescreen LCD monitor in a single rail housing with top and bottom clearance for smooth operation in a 1U high system rack
  • - Short-depth design allows you to work with your rack-mounting equipment in narrow spaces
  • - Console lock – enables the console drawer to remain securely locked away in position when not in use
  • - Optional 2-in-1U Mounting Kit (2K-0001/2K-0002/2K-0007) – fitting the CL3700 and a rack KVM switch/KVM over IP switch in 1U of space on a rack for space-saving, easy and flexible operation*
  • - Remarkable Video Experience
  • - Supports HDMI video input
  • - The 18.5" LCD screen offers resolutions of up to 1920 x 1080 (Full HD) @ 60Hz for CL3700NW and resolutions of up to 1366 x 768 @ 60Hz for CL3700NX
  • - External console supports input video resolutions up to 1920 x 1200 @ 60Hz
  • - Installation Flexibility
  • - Standard rack mount kit included
  • - Optional rack mount kits available including easy installation options*
  • - No software required
  • - Firmware upgradable
  • - Supports hot-plugging
  • - Reliability and Operational Versatility
  • - Supports an external console with USB / HDMI connectors
  • - Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
  • - Console selection via hotkey
  • - Standard 105-key keyboard
  • - * The Easy Installation Rack Mounting Kit is sold separately. Contact your ATEN dealer for product information
Long product name ATEN CL3700 not categorized :
The short editorial description of ATEN CL3700 not categorized

Ultra Short Depth Single Rail WideScreen LCD Console (USB, HDMI)
More>>>
ATEN CL3700 not categorized:
The official marketing text of ATEN CL3700 not categorized as supplied by the manufacturer

The CL3700 USB HDMI LCD Console is a short depth single rail LCD KVM console featuring an 18.5" LED-backlit widescreen LCD monitor with an integrated keyboard and touchpad. The short-depth design fits all 19" equipment cabinets, and is especially suitable for shallow racks. The CL3700 provides an ideal space-saving solution for special environments such as outside broadcast vans (OB vans) and compact control rooms.

The CL3700 is a dedicated front end sliding console for compatible HDMI KVM switches. The CL3700NW’s full HD widescreen LCD monitor ensures excellent video quality and provides ample viewing area. For added convenience, users can choose to manage the computer from an external console. The CL3700 features a port for an external USB mouse on the unit’s front panel, while ports for the second KVM console (USB keyboard/mouse and HDMI monitor) are provided on the rear panel.

With a rich feature set, the CL3700 is designed to exceed the requirements for space utility optimization, superior video quality, adaptive deployment, and operational versatility, and is ideal for applications such as mobile live streaming in the broadcasting sector or control rooms with limited space in any industry.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.


How to install Ultra Short Depth LCD consoles with ATEN 2-in-1U mounting kit?

Short summary description ATEN CL3700 not categorized:
This short summary of the ATEN CL3700 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL3700

Long summary description ATEN CL3700 not categorized:
This is an auto-generated long summary of ATEN CL3700 not categorized based on the first three specs of the first five spec groups.

ATEN CL3700