location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL3800 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL3800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL3800
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL3800 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Space Utility Optimization
  • - Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated LCD KVM console with an 18.5'' LED-backlit widescreen LCD monitor in a dual rail housing with top and bottom clearance for smooth operation in a 1U high system rack
  • - Short-depth design allows you to work with your rack-mounting equipment in narrow spaces
  • - Dual rail design allows LCD monitor and keyboard/touchpad modules to operate independently
  • - Console lock – enables the console drawer to remain securely locked away in position when not in use
  • - Optional 2-in-1U Mounting Kit (2K-0001/2K-0002/2K-0007) – fitting the CL3800 and a rack KVM switch/KVM over IP switch in 1U of space on a rack for space-saving, easy and flexible operation*
  • - Remarkable Audio/Video Experience
  • - Support three types of video inputs – HDMI, DVI, and VGA*
  • - The 18.5" LCD screen offers resolutions of up to 1920 x 1080 (Full HD) @ 60Hz for CL3800NW and resolutions of up to 1366 x 768 @ 60Hz for CL3800NX
  • - External console supports input video resolutions up to 1920 x 1200 @ 60Hz
  • - Audio support for connecting speakers
  • - Installation Flexibility
  • - Standard rack mount kit included
  • - Optional rack mount kits available including easy installation options**
  • - No software required
  • - Firmware upgradable
  • - Supports hot-plugging
  • - Reliability and Operational Versatility
  • - Supports an external console with USB / HDMI / DVI / VGA connectors*
  • - Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
  • - Console selection via hotkey
  • - Standard 105-key keyboard
  • - * Only one video signal (HDMI, DVI-D, or VGA) can be displayed at time.
  • - ** The Easy Installation Rack Mounting Kit is sold separately. Contact your ATEN dealer for product information
Long product name ATEN CL3800 not categorized :
The short editorial description of ATEN CL3800 not categorized

Ultra Short Depth Dual Rail WideScreen LCD Console (USB, HDMI / DVI / VGA)
More>>>
ATEN CL3800 not categorized:
The official marketing text of ATEN CL3800 not categorized as supplied by the manufacturer

The CL3800 USB HDMI DVI VGA LCD Console is a short depth dual rail LCD KVM console featuring an 18.5" LED-backlit widescreen LCD monitor with an integrated keyboard and touchpad. The short-depth design fits all 19" equipment cabinets, and is especially suitable for shallow racks. In addition to saving valuable space on the rack, the CL3800 also provides a space-saving solution for special environments, such as outside broadcast vans (OB vans) and compact control rooms.

The CL3800 supports three types of video input – HDMI, DVI, and VGA – and provides the ultimate in installation flexibility by allowing users to connect the console and the computer via any of the three types of video source. The CL3800NW’s full HD widescreen LCD monitor ensures excellent video quality and provides ample viewing area.

Furthermore, the dual rail design enables the LCD monitor, keyboard and touchpad to operate independently of each other. To maximize space utilization, the keyboard and touchpad modules can slide back to "hideaway" when not in use, while the thin profile LCD monitor rotates back, flush against the rack, to allow the convenient monitoring of computer activity.

For added convenience, users can choose to manage the computer from an external console. The CL3800 features a port for an external USB mouse on the unit’s front panel, while ports for the second KVM console (USB keyboard/mouse and HDMI, DVI, or VGA monitor) are provided on the rear panel. The CL3800 also includes two mini stereo ports for connecting audio speakers.

With a rich feature set, the CL3800 is designed to exceed the requirements for space utility optimization, superior video quality, adaptive deployment, and operational versatility, and is ideal for applications such as mobile live streaming in the broadcasting sector or control rooms with limited space in any industry.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.


How to install Ultra Short Depth LCD consoles with ATEN 2-in-1U mounting kit?

Short summary description ATEN CL3800 not categorized:
This short summary of the ATEN CL3800 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL3800

Long summary description ATEN CL3800 not categorized:
This is an auto-generated long summary of ATEN CL3800 not categorized based on the first three specs of the first five spec groups.

ATEN CL3800

Brand Image Article code product Stock Price from
ATEN RCMDVI101 not categorized ATEN RCMDVI101 not categorized
(show image)
RCMDVI101 RCMDVI101 0.00
(excl. VAT)
0 (incl. VAT)