location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 150Mbps Mini Wireless N Network Adapter - 802.11n/g 1T1R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB150WN1X1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845038 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB150WN1X1 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB 2.0 WLAN
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop Chipset: Realtek - RTL8188EUS
Guarantee: 2 years
Long product name StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s :
The short editorial description of StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s

USB2.0 150Mbps Mini Wireless N Network Adapter, 802.11b/g/n 1T1R, 2.4GHz, plastic, black
More>>>
StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s:
The official marketing text of StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s as supplied by the manufacturer

The USB150WN1X1 USB 802.11N Mini Wireless Network Adapter allows almost any USB-enabled desktop, laptop or netbook computer system to connect to 'n', 'g' or 'b' wireless networks. Using a 1T1R (1 Transmitter/1 Receiver) design over the 2.4GHz frequency in an extremely compact form factor, the USB adapter is capable of reaching up to 150Mbps over an 802.11n network while taking up minimal space.

Backward compatible with 802.11b/g networks (11/54Mbps), this adapter is a versatile wireless networking solution.

Features
- Extremely compact and lightweight design.
- 1 Transmitter/1 Receiver (1x1:1) antenna configuration.
- Compliant with IEEE 802.11n standard, with transfer rates up to 150Mbps.
- Backward compatible with IEEE 802.11b/g standards, for up to 11/54Mbps connections respectively.
- Supported security features such as WEP (64-128-bit) and WPA.
- Broadcast distances up to 100m indoors and 300m outdoors.
- Wi-Fi Protected Setup (WPS) push button or software configuration.
- Infrastructure and Ad-Hoc network modes support.

Applications
- Add wireless networking capabilities, without having to open up your computer case.
- Connect to a wireless network hotspot while on the go, from a USB-enabled portable computer.
- Replace or upgrade the wireless capabilities of a desktop or laptop computer.
- Connect a computer to a network, where cables cannot be used, such as outdoor locations.

The StarTech.com Advantage
- Compatible with 802.11b/g/n Wi-Fi networks and a small form factor, delivers a versatile, portable wireless networking solution.
- Support for the latest security protocols and easy to use Wi-Fi Protected Setup (WPS) ensures a safe and efficient wireless experience anywhere you go.

Short summary description StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s:
This short summary of the StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB150WN1X1, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black

Long summary description StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s:
This is an auto-generated long summary of StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com USB150WN1X1. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA, WPA-AES, WPA2
Full duplex
Yes
Maximum operating distance
11811" (300 m)
Maximum indoor range
3937" (100 m)
Maximum outdoor range
11811" (300 m)
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Chipset
Realtek - RTL8188EUS
Plug and Play
Yes
Mean time between failures (MTBF)
44000 h
Certification
CE, FCC, REACH
Power
Output voltage
5 V
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
0.591" (15 mm)
Depth
0.748" (19 mm)
Height
0.315" (8 mm)
Weight
0.0776 oz (2.2 g)
Packaging data
Drivers included
Yes
Package width
4.37" (111 mm)
Package depth
6.77" (172 mm)
Package height
0.551" (14 mm)
Package weight
1.48 oz (42 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Housing material
Plastic
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)