location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX300WN2X2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844482 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX300WN2X2 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI Express WLAN
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Internal Chipset: Ralink - RT5392
Guarantee: 2 Years
Long product name StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s :
The short editorial description of StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s

StarTech.com PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi - PCIe Wireless Desktop Card
More>>>
StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s:
The official marketing text of StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s as supplied by the manufacturer

The PEX300WN2X2 PCI Express Wireless N Card (PCIe x1) adds high speed wireless network connectivity to almost any PCI Express-enabled desktop/workstation PC. Using a 2T2R (2 Transmitter/2 Receiver) design over the 2.4GHz frequency, this PCIe wireless card provides up to 300Mbps of data bandwidth over an 802.11n network, while improving signal reception and range.

Backward compatible with 802.11b/g networks (11/54Mbps), this WiFi N adapter offers a versatile wireless networking solution with support for standard and advanced security options such as WEP, WPA and WPA2, along with wireless Quality of Service (QoS) support and quick and easy setup through WPS.

This easy-to-install PCI Express 2.0 card is backed by StarTech.com's 2-year warranty and free lifetime technical support, making for an excellent wireless upgrade or first-time setup option.

The StarTech.com Advantage
- PCI Express 2.0 and 802.11n compliance ensure a fast, reliable wireless-N network connection, while still being able to connect to older wireless b/g networks
- Support for the latest wireless network security protocols and QoS, ensures a safe and efficient network experience
- Includes both a full and low profile/half-height bracket for installation into any sized desktop computer

Short summary description StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s:
This short summary of the StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX300WN2X2, Internal, Wireless, PCI Express, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s

Long summary description StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s:
This is an auto-generated long summary of StarTech.com PEX300WN2X2 network card Internal WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PEX300WN2X2. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.484 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
300 Mbit/s
Modulation
CCK, DBPSK, DQPSK, DSSS, OFDM
Security algorithms
AES, TKIP, WEP, WPA, WPA2-PSK
Full duplex
Yes
Supported network protocols
CSMA/CA
Design
Internal *
Yes
Antenna
Yes
Antenna design
External
Antenna connector type
RP-SMA
Chipset
Ralink - RT5392
LED indicators
Activity, Link
Certification
CE, FCC, REACH, TAA
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
-10 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.93" (49 mm)
Depth
2.95" (75 mm)
Height
0.709" (18 mm)
Weight
1.34 oz (38 g)
Packaging data
Quantity
1
Drivers included
Yes
Low-profile bracket
Yes
Package width
5.51" (140 mm)
Package depth
6.5" (165 mm)
Package height
1.38" (35 mm)
Package weight
5.57 oz (158 g)
Packaging content
Mounting brackets included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Gain
2.2 dBi
Antennas quantity
2
Channel bandwidth
40 MHz
Bandwidth note
20/40 MHz
Brand Image Article code product Stock Price from
StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s StarTech.com USB150WN1X1 network card WLAN 150 Mbit/s
(show image)
USB150WN1X1 USB 150Mbps Mini Wireless N Network Adapter - 802.11n/g 1T1R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s
(show image)
PEX300WN2X3 PEX300WN2X3 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 802.11N 300 Mbps Wireless Network Adapter - 2T2R WLAN 300 Mbit/s StarTech.com USB 802.11N 300 Mbps Wireless Network Adapter - 2T2R WLAN 300 Mbit/s
(show image)
USB300WN2X2 StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI555WG network card Internal WLAN 54 Mbit/s StarTech.com PCI555WG network card Internal WLAN 54 Mbit/s
(show image)
PCI555WG StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)