location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249408475 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Mar 2019
Product end of life date
CLUB3D CAC-1051 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz :
The short editorial description of CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz

DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHz
More>>>
CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz:
The official marketing text of CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz as supplied by the manufacturer

The Club 3D CAC-1051 DisplayPort™ to DVI Dual Link Active Adapter Converter
is the easiest solution for connecting your DisplayPort™ enabled Desktop or
Laptop to a DVI-D enabled High Definition Television, Monitor or Projector.
The adapter works with AMD, Intel and Nvidia graphics solutions and supports
a maximum resolution of 2560 x1600p @ 60Hz. Simply connect the
DisplayPort™ (male) end of the connector to your computer and plug your
existing DVI-D cable from the display into the DVI (female) adapter.
Setup requires no software installation. The adapter seamlessly converts
the DisplayPort™ video signal into a DVI Digital video signal.
Ideal solution for AMD Eyefinity and other Multi Monitor configurations.
Please note that this adapter is for digital (DVI-D) signals only and will not
fit analog DVI-I ports.

Short summary description CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz:
This short summary of the CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz, 14.6" (0.37 m), DisplayPort, DIV-D, Male, Female, Gold

Long summary description CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz:
This is an auto-generated long summary of CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz based on the first three specs of the first five spec groups.

CLUB3D DisplayPort to DVI-D Dual Link Active Adapter Cable 330MHzz. Cable length: 14.6" (0.37 m), Connector 1: DisplayPort, Connector 2: DIV-D. Weight: 5.4 oz (153 g). Package width: 3.15" (80 mm), Package depth: 1.38" (35 mm), Package height: 11" (280 mm). Compatible products: Active 330Mhz, with 3D Support Length Displayport cable 370mm Length USB 2.0 cable 460mm

Features
Connector contacts plating
Gold
Cable length *
14.6" (0.37 m)
Connector 1 *
DisplayPort
Connector 2 *
DIV-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
2560 x 1600 pixels
Maximum refresh rate
60 Hz
Product color
Black
Plug and Play
Yes
Converter type
Active
Country of origin
China
Certification
FCC, CCE
Weight & dimensions
Weight
5.4 oz (153 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
1.38" (35 mm)
Package height
11" (280 mm)
Package type
Box
Technical details
Compliance certificates
RoHS
Other features
Compatible products
Active 330Mhz, with 3D Support Length Displayport cable 370mm Length USB 2.0 cable 460mm
Brand Image Article code product Stock Price from
CLUB3D Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter CLUB3D Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter
(show image)
CAC-1070 Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable CLUB3D DisplayPort to DVI-D Single-Link Active Adapter Cable
(show image)
CAC-1052 DisplayPort to DVI-D Single-Link Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)