location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1064 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401100 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - DisplayPort Male
  • - DisplayPort Male
  • - DisplayPort version: 1.2
  • - 3840 x 2160 pixels 21.6 Gbit/s
  • - HDCP 3D Plug and Play
  • - Black
Long product name CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps :
The short editorial description of CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps

CLUB3D DisplayPort 1.2 Cable Male/Male 3Meter 4K60Hz
More>>>
CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps:
The official marketing text of CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps as supplied by the manufacturer

This 3Meter DisplayPort cable enables the connection of your DisplayPort supported device to a monitor or other DisplayPort supported device. It features locking DisplayPort connectors providing a secure, dependable connection. Simply press the built-in-one touch latch button to unlock the connector. The cable soft UltraFlex jacket protects from bends and deformation that can damage the cable.
Features
• DisplayPort 1.2 compatible - supports version 1.1a
• Computer resolutions up to 3840x2160 at 60Hz and 3D video
• Supports all HDTV resolutions including 1080p and 4K
• Latching connectors for a secure, reliable connection
• Up to 5.4 Gbps per lane throughput - 21.6 Gbps total
*Please note, features are subject to the capabilities of the computer and
graphics solution

Short summary description CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps:
This short summary of the CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps, 118.1" (3 m), DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps:
This is an auto-generated long summary of CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps based on the first three specs of the first five spec groups.

CLUB3D Displayport 1.2 Cable M/M 3Meter 4K60Hz 21.6Gbps. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Weight: 5.64 oz (160 g), Package width: 1.77" (45 mm), Package depth: 5.47" (139 mm)

Features

Features
• DisplayPort 1.2 compatible - supports version 1.1a
• Computer resolutions up to 3840x2160 and 3D video
• Supports all HDTV resolutions including 1080p and 4K
• Latching connectors for a secure, reliable connection
• Up to 5.4 Gbps per lane throughput - 21.6 Gbps total
*Please note, features are subject to the capabilities of the computer and
graphics solution

Features
Connector contacts plating
Gold
DisplayPort version
1.2
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
3D
Yes
Cable length *
118.1" (3 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product color *
Black
Magnetically shielded
Yes
Data transfer rate
21.6 Gbit/s
Features
Bandwidth
21600 MB/s
Plug and Play
Yes
Certification
ROHS, FCC, and CE EM
Sustainability
Sustainability certificates
RoHS
Packaging data
Weight
5.64 oz (160 g)
Package width
1.77" (45 mm)
Package depth
5.47" (139 mm)
Package height
10" (255 mm)
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)