location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Displayport to VGA Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Displayport to VGA Active Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470784 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:54:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Displayport to VGA Active Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Displayport
  • - VGA
  • - Connector contacts plating: Nickel
  • - DisplayPort version: 1.1 1920 x 1200 pixels
  • - Black
Long product name CLUB3D Displayport to VGA Active Adapter :
The short editorial description of CLUB3D Displayport to VGA Active Adapter

Displayport to VGA Active Adapter
More>>>
CLUB3D Displayport to VGA Active Adapter:
The official marketing text of CLUB3D Displayport to VGA Active Adapter as supplied by the manufacturer

CAC-1003 The Club 3D is an active DisplayPort™ to VGA signal converter. It accepts DisplayPort™ input from a DisplayPort™ enabled Desktop or Laptop and converts to a legacy analog VGA output allowing the use of analog VGA televisions, monitors and projectors. The adapter offers hassle free plug and play functionality and is powered by the DP output.

The DisplayPort™ interface in the adapter consists of two main lanes for DP data, AUX channel, HPD signal and power. The VGA output is compliant to VSIS standard and supports up to WUXGA RB timings.

Supports resolutions up to WUXGA 1920x1200p @ 60Hz.
The adapter works with AMD, Nvidia and Intel Graphic Solutions.

Short summary description CLUB3D Displayport to VGA Active Adapter:
This short summary of the CLUB3D Displayport to VGA Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Displayport to VGA Active Adapter, Displayport, VGA, Black

Long summary description CLUB3D Displayport to VGA Active Adapter:
This is an auto-generated long summary of CLUB3D Displayport to VGA Active Adapter based on the first three specs of the first five spec groups.

CLUB3D Displayport to VGA Active Adapter. Connector 1: Displayport, Connector 2: VGA, Connector contacts plating: Nickel. Product color: Black

Ports & interfaces
Connector 1 *
Displayport
Connector 2 *
VGA
Connector contacts plating
Nickel
DisplayPort version
1.1
Performance
Product color *
Black
Supported video modes
1080p
USB required
No
Maximum resolution
1920 x 1200 pixels
Converter type
Active video converter
Maximum refresh rate
100 Hz
Country of origin
China
Plug and Play
Yes
Performance
Certification
FCC, CE, ROHS, WEEE
Compatible operating systems
All
Weight & dimensions
Width
1.42" (36 mm)
Depth
12, 150
Weight
1.45 oz (41 g)
Packaging data
Package width
2.36" (60 mm)
Package depth
1.38" (35 mm)
Package height
7.17" (182 mm)
Package type
Box
Technical details
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)