location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M1400 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser M1400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB77031BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser M1400 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 150 MHz
Long product name Epson AcuLaser M1400 1200 x 1200 DPI A4 :
The short editorial description of Epson AcuLaser M1400 1200 x 1200 DPI A4

LED, 1200 x 1200dpi, 24ppm, 20000 pages, USB, 150 sheets, 150Mhz, White
More>>>
Epson AcuLaser M1400 1200 x 1200 DPI A4:
The official marketing text of Epson AcuLaser M1400 1200 x 1200 DPI A4 as supplied by the manufacturer

This compact mono printer sits neatly on desktops to maximise workspace in busy or cluttered offices. Professional-quality documents are delivered quickly and efficiently to boost productivity, while a high print resolution ensures professional results.

Saving space: One of the smallest printers in its class, the AcuLaser M1400 is designed so users can make the most of their desktop workspace.

Big on performance and quality: A productive printer for demanding businesses, large print jobs are delivered day after day at a rate of up to 24 pages per minute, supported by a large standard memory of 64MB to maintain performance. Professional-quality results are produced with a high print resolution of up to 1200x1200dpi.

Efficient for business: Little maintenance is required and the only replacement part is the toner cartridge, providing reliable, cost-effective printing. ENERGY STAR-qualified reduced power consumption can help businesses to cut costs and environmental impact.

Short summary description Epson AcuLaser M1400 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M1400 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M1400, LED, 1200 x 1200 DPI, A4, 24 ppm

Long summary description Epson AcuLaser M1400 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M1400 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M1400. Print technology: LED. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Color *
No
Print technology *
LED
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
25 s
Time to first page (black, normal)
11 s
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
3 - 8.66" (76.2 - 220 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
150 MHz
Sound pressure level (printing)
54 dB
Design
Display
No
Power
Power consumption (printing) *
380 W
Power
Power consumption (PowerSave)
7.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.1 lbs (4.6 kg)
Dimensions (WxDxH)
14.1 x 7.76 x 8.19" (358 x 197 x 208 mm)
Packaging data
Package width
11.4" (290 mm)
Package depth
17.6" (448 mm)
Package height
12.4" (316 mm)
Package weight
12.9 lbs (5.86 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
80.7" (2.05 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet
36 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
80.7" (2.05 m)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
48 pc(s)
Other features
Mac compatibility
Yes
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1
Compatible operating systems
Windows XP (32bit/64bit), Vista (32bit/64bit), 7 (32bit/64bit), Server 2003 (32bit/64bit), Server 2008 (32bit/64bit), Server 2008 R2 (64bit) Mac OS X 10.4.11 and later
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 11:13:13
Uk has collected 1 expert review for Epson AcuLaser M1400 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C1750N Color 600 x 600 DPI A4 Epson AcuLaser C1750N Color 600 x 600 DPI A4
(show image)
C11CB71021BY C1750N 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2400D 1200 x 1200 DPI A4 Epson AcuLaser M2400D 1200 x 1200 DPI A4
(show image)
C11CB47071BX AcuLaser M2400D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)